EN
  • EN
  • DE

P87C51RA+5A

Part No P87C51RA+5A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343488-P87C51RA+5A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51RA+5A CAD Model

Description

Introducing the NXP P87C51RA+5A Microcontroller

The NXP P87C51RA+5A is a powerful and versatile 8-bit microcontroller that is part of the 80C51 family, offering a robust solution for embedded systems. This microcontroller is designed to provide a high-performance and cost-effective solution for a wide range of applications, making it an ideal choice for both industrial and commercial products.

The P87C51RA+5A boasts a range of features that enhance its functionality and ease of use. At the core of the device is a high-speed 80C51 CPU, which is supported by 16KB of on-chip Flash memory. This ample memory space allows for complex programs and software to be stored directly on the microcontroller, facilitating fast and efficient operation.

In addition to its memory capabilities, the P87C51RA+5A includes 512 bytes of RAM, which provides sufficient space for data storage and manipulation during program execution. The device operates at a frequency of up to 33 MHz, providing the computational speed necessary for time-sensitive tasks and processes.

One of the standout features of the P87C51RA+5A is its full-duplex enhanced UART, which allows for serial communication with other devices and peripherals. This feature is particularly beneficial for applications that require reliable data transfer, such as networking equipment or point-of-sale systems.

The microcontroller also includes three 16-bit timers/counters, which are essential for timing events, generating waveforms, or measuring intervals with precision. Furthermore, the P87C51RA+5A is equipped with a versatile 8-channel, 10-bit analog-to-digital converter (ADC), making it suitable for interfacing with analog sensors and converting their signals into digital data for processing.

Additional features include a PCA (Programmable Counter Array) for pulse width modulation (PWM) and capture/compare functions, an on-chip watchdog timer for system reliability, and power control modes for energy efficiency. The device also supports a wide range of interrupt sources, ensuring responsive and flexible control over external events.

With its robust set of features and NXP's commitment to quality, the P87C51RA+5A microcontroller is a reliable and high-performing component for any embedded system design. Whether you're developing consumer electronics, automotive systems, or industrial controls, the P87C51RA+5A is engineered to meet the demands of your application.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0806 $70.4030
10+ $11.5535 $115.5350
16+ $11.1920 $179.0720
22+ $10.8316 $238.2952
28+ $10.4701 $293.1628
37+ $9.3867 $347.3079
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess