EN
  • EN
  • DE

PS9115-F3

Part No PS9115-F3
Manufacturer NEC
Description HIGH CMR, 10 Mbps TOTEM POLE OUTPUT TYPE 5-PIN SOP PHOTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1239872-PS9115-F3
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS9115-F3 CAD Model

Description

The PS9115-F3 is a high-speed, high-common-mode transient immunity optocoupler manufactured by NEC (now Renesas). This optocoupler is designed for applications requiring electrical isolation between circuits while maintaining fast data transfer rates and robustness against noise. It is widely used in industrial automation, power supplies, and communication systems.

Applications:

  • Industrial Automation Equipment
  • Inverter Control
  • Power Supplies
  • Programmable Logic Controllers (PLCs)
  • Data Communication Systems
  • Measurement Equipment

Features:

  • High-Speed Data Transmission: Supports data rates up to several Mbps.
  • High Common-Mode Transient Immunity (CMTI): Provides excellent immunity to noise and voltage transients.
  • High Isolation Voltage: Offers a high level of electrical isolation between input and output.
  • Low Input Current: Requires a small input current for activation.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.
  • Compact Package: Available in a small surface-mount package.

Benefits:

  • Robust Electrical Isolation: Protects sensitive circuits from high voltages and noise.
  • Fast Data Transfer: Enables high-speed communication between isolated circuits.
  • Reliable Operation: High CMTI ensures reliable performance in noisy environments.
  • Compact Design: Saves board space due to its small package size.
  • Improved System Safety: Enhances system safety by providing electrical isolation.

Additional Details:

The PS9115-F3 typically uses a GaAlAs (Gallium Aluminum Arsenide) light-emitting diode (LED) as the input and a photodiode transistor as the output. It is compliant with various industry safety standards. Its high-speed and noise immunity characteristics make it ideal for applications where reliable and isolated communication is crucial. The F3 suffix often indicates a specific packaging or performance grade within the PS9115 series.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess