Products specifications

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type OTP
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-LQFP (10x10)
Win Source Part Number 085862-P87C51RD2BBD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 87C51
Introduction Date July 23, 2002
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P87C51RD2BBD CAD Model

Description

The NXP P87C51RD2BBD is a powerful microcontroller that belongs to NXP's 80C51 family of 8-bit MCUs. This microcontroller is designed to deliver high performance and versatility for a wide range of embedded applications. With its enhanced feature set, the P87C51RD2BBD is an ideal choice for applications requiring sophisticated control and robust operation in demanding environments.

Key Features

  • CPU: Based on the high-performance 80C51 architecture, the P87C51RD2BBD operates at up to 60 MHz frequency, providing quick processing capabilities for complex tasks.
  • Memory: It comes equipped with 64 KB of flash memory, which is ideal for storing large application programs and data. The device also includes 1024 bytes of RAM for efficient data handling.
  • ISP/IAP Support: The In-System Programming (ISP) and In-Application Programming (IAP) capabilities allow for firmware updates and application modifications without removing the microcontroller from its circuit.
  • I/O Ports: This microcontroller features four 8-bit I/O ports, providing ample interfacing options with external peripherals and devices.
  • Peripheral Features: It includes a variety of built-in peripherals such as three 16-bit timers/counters, a watchdog timer, two data pointers for faster data manipulation, and serial communication capabilities via UART for easy integration into communication networks.
  • Power Management: The P87C51RD2BBD is designed with power-saving modes like Idle and Power-down modes, which help in reducing power consumption during periods of inactivity.

Applications

The versatility of the P87C51RD2BBD makes it suitable for an array of applications including industrial control systems, home appliances, automotive electronics, and communication systems. Its robust architecture ensures reliable performance in applications that require real-time control and connectivity.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the P87C51RD2BBD microcontroller is no exception. It is designed to meet the stringent requirements of industrial applications and is backed by NXP's reputation for producing reliable and durable electronic components.

You May Also Be Interested in

Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to $0.3014
ECAD model for HAT1054R
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $130.7662
ECAD model for PIC32MX575F512LT-80I/PF
Microchip Technology
Lowest to $2.3382
ECAD model for PIC24LC256-I/SM
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $13.6622
ECAD model for PIC24HJ256GP210-I/PT
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.6761 $92.6761
2+ $89.7798 $179.5596
3+ $86.8847 $260.6541
4+ $83.9882 $335.9528
6+ $75.2992 $451.7952
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention