EN
  • EN
  • DE

P87C52

Part No P87C52
Manufacturer NXP / Nexperia
Description 80C51 8-bit microcontroller family 4K/8K/16K/32K ROM/OTP 128B/256B RAM low voltage 2.7 to 5.5 V, low power, high speed 30/33 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234873-P87C52
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian P87C52 CAD Model

Description

The NXP P87C52 is a powerful 8-bit microcontroller that offers a robust solution for embedded systems requiring high performance and low power consumption. This microcontroller is a member of the 80C51 family, which is well-known for its versatility and wide acceptance in the industry.

Key Features:

  • CPU Core: The P87C52 includes a high-performance fully static 80C51 design that operates at frequencies up to 40 MHz. Its static nature allows the clock to be stopped without loss of data, making it ideal for power-saving strategies.
  • Memory: It comes equipped with 8KB of flash memory, providing ample space for application code, and 256 bytes of RAM for data storage. The flash memory allows for in-system programming (ISP) and in-application programming (IAP) which facilitates firmware updates and bootloading capabilities.
  • Digital I/O: With 32 programmable I/O lines, the P87C52 is highly adaptable to various interfacing requirements, making it suitable for a wide range of applications.
  • Timers: The device features three 16-bit timers/counters that can be used in a variety of modes, offering flexibility in timing and counting operations.
  • Serial Communication: A full-duplex enhanced UART is available for serial communication, which supports a range of serial protocols, making it easy to integrate with other components and systems.
  • Interrupts: The P87C52 provides a total of nine interrupt sources with four priority levels, ensuring responsive and efficient interrupt handling for real-time tasks.
  • Power Management: It includes a range of power-saving modes, including idle and power-down modes, which significantly reduce power consumption when the microcontroller is not performing active tasks.

Applications:

The NXP P87C52 is suitable for a variety of applications such as industrial control systems, home appliances, automotive electronics, and communication devices. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic systems.

Conclusion:

Overall, the NXP P87C52 microcontroller is a highly capable component that strikes an excellent balance between performance, power efficiency, and flexibility. Its wide acceptance and ease of use make it a go-to choice for engineers and developers looking to create reliable and efficient embedded systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9662 $59.5944
29+ $4.0748 $118.1692
44+ $3.9476 $173.6944
61+ $3.8202 $233.0322
79+ $3.6929 $291.7391
105+ $3.3108 $347.6340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess