EN
  • EN
  • DE

P87C52GALKA

Part No P87C52GALKA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343513-P87C52GALKA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C52GALKA CAD Model

Description

The NXP P87C52GALKA is a highly integrated 8-bit microcontroller that belongs to NXP's 80C51 microcontroller family. This powerful and versatile microcontroller is designed to deliver high performance and reliability for a wide range of embedded applications. With its robust architecture, the P87C52GALKA is well-suited for industrial control systems, automotive electronics, robotics, and other demanding applications.

Key Features:

  • High-Speed Architecture: The P87C52GALKA operates at up to 40 MHz, providing fast processing capabilities that are essential for time-critical tasks and complex algorithms.
  • Memory Capacity: It comes with 256 bytes of RAM and 8KB of on-chip programmable ROM, allowing for efficient handling of data and ample space for application code.
  • Multiple I/O Ports: Equipped with four 8-bit I/O ports, this microcontroller offers a flexible interface for connecting a variety of peripherals and sensors, enabling a high degree of system integration.
  • Serial Communication: Features a full-duplex enhanced UART for serial communication, which is essential for networking applications and interfacing with other microcontrollers or external devices.
  • Interrupt System: The advanced interrupt system with four priority levels ensures timely response to external and internal events, enhancing the microcontroller's real-time performance.
  • Power Management: Offers power-saving modes, such as Idle and Power-Down modes, to optimize power consumption for battery-powered and energy-efficient applications.
  • Digital Peripherals: Includes multiple timers/counters, a watchdog timer, and a versatile serial interface, providing a rich set of features for various application requirements.

Applications:

The P87C52GALKA microcontroller is designed for applications that require a combination of high-speed operation, reliability, and flexibility. It is particularly well-suited for:

  • Industrial control systems
  • Automotive control units
  • Home automation
  • Robotics
  • Security systems
  • Telecommunication equipment

With its robust set of features and capabilities, the NXP P87C52GALKA microcontroller is an excellent choice for developers looking to create sophisticated and durable embedded systems. Its legacy 80C51 core ensures ease of integration and a smooth development process, making it a valuable asset for any project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess