EN
  • EN
  • DE

P87C54EBPN

Part No P87C54EBPN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description CMOS single-chip 8-bit microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343522-P87C54EBPN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C54EBPN CAD Model

Description

The NXP P87C54EBPN is a high-performance microcontroller that is part of NXP's 80C51 microcontroller family. This robust and versatile 8-bit microcontroller is designed to deliver exceptional performance in a wide range of embedded applications. The P87C54EBPN offers a perfect blend of power efficiency and processing capabilities, making it an ideal choice for industrial control systems, automation, automotive applications, and other embedded systems that require reliable operation in demanding environments.

Key Features:

  • High-Speed Architecture: The P87C54EBPN operates at a frequency of up to 33 MHz, providing a high-speed instruction execution that allows for efficient processing of tasks in real-time applications.
  • On-Chip Memory: It comes equipped with 16 KB of on-chip OTP (One-Time Programmable) EPROM for program storage, ensuring ample space for complex programs and algorithms.
  • RAM: With 256 bytes of internal RAM, this microcontroller offers sufficient temporary data storage for intermediate computations and data handling.
  • Multiple I/O Ports: The device features four 8-bit I/O ports, allowing for versatile interfacing options with a variety of peripherals and sensors.
  • Timer/Counters: Three 16-bit timer/counters are included to support a range of timing and counting operations essential for event management and pulse width modulation (PWM).
  • Serial Communication: An integrated serial communication controller facilitates full-duplex UART and synchronous serial communication, enabling easy data exchange with external devices.
  • Interrupt Handling: The P87C54EBPN supports a priority-level interrupt system that can handle multiple sources of interrupts, ensuring responsive and reliable system behavior.
  • Power Management: Power-saving modes, such as Idle and Power-down modes, help in reducing power consumption for applications that require energy efficiency.

Robust Design:

The P87C54EBPN is designed to operate over an extended temperature range, making it suitable for industrial applications. Its robust design ensures stable performance even under harsh conditions, and its CMOS technology contributes to its low power consumption.

Compatibility:

Compatibility with the 80C51 family of microcontrollers allows designers to easily upgrade their existing systems or create new designs without significant changes to the architecture. This ensures a smooth design process and a shorter time-to-market for products incorporating the P87C54EBPN.

Overall, the NXP P87C54EBPN microcontroller is a reliable and powerful solution for designers looking to create sophisticated and efficient embedded systems with a proven 8-bit architecture.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2178 $65.7424
18+ $6.7429 $121.3722
27+ $6.5327 $176.3829
37+ $6.3213 $233.8881
48+ $6.1111 $293.3328
64+ $5.4782 $350.6048
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess