EN
  • EN
  • DE

P87C54SBPN,112

Part No P87C54SBPN,112
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 40DIP / MCU 8-bit 80C51 CISC 16KB EPROM 3.3V/5V 40-Pin PDIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 87C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, UART/USART
Peripherals POR
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-DIP
Win Source Part Number 791279-P87C54SBPN,112
Popularity Medium
Supply and Demand Status Limited
Family Name P87C54SB
Introduction Date June 04, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P87C54SBPN,112 CAD Model

Description

The NXP P87C54SBPN,112 is a high-performance microcontroller designed for a wide range of applications requiring a robust and efficient control solution. As part of NXP's renowned 80C51 microcontroller family, this device offers a versatile blend of features that make it ideal for industrial control systems, automation, and other embedded applications.

Key Features

  • Advanced 80C51 Architecture: The P87C54SBPN,112 is built on a powerful 80C51 microcontroller core, which delivers high-speed processing capabilities and is compatible with a broad range of existing software.
  • On-Chip Memory: It comes equipped with 16 KB of on-chip EPROM, providing ample space for application code storage, and 256 bytes of RAM for data processing.
  • Multiple Operating Modes: The device supports various modes of operation, including Idle and Power-down modes, allowing for efficient power management in different application scenarios.
  • Robust I/O Capabilities: With 32 programmable I/O lines, the microcontroller can handle multiple input and output signals, making it suitable for complex control tasks.
  • Timer/Counters: Three 16-bit timer/counters are included, which are useful for time-sensitive operations such as event counting, pulse generation, and interval timing.
  • Serial Communication: An integrated serial port facilitates easy communication with other devices, supporting serial data transfer for networking and connectivity purposes.
  • Oscillator and Clock Circuitry: The P87C54SBPN,112 features an on-chip oscillator that can be connected to an external crystal, resonator, or an RC network, providing flexible clocking options.

Applications

The NXP P87C54SBPN,112 microcontroller is well-suited for a variety of applications, including:

  • Industrial control systems
  • Home automation
  • Automotive control units
  • Robotics
  • Embedded systems

Quality and Reliability

As with all NXP products, the P87C54SBPN,112 microcontroller is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding environments. The device is available in a 40-pin DIP package, making it easy to integrate into a wide range of hardware designs.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess