EN
  • EN
  • DE

P87C54SFBB

Part No P87C54SFBB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit microcontroller family 8K-4K/256-1K OTP/ROM/ROMless, low voltage (2.7V-5.5V), low power, high speed (33 MHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343526-P87C54SFBB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C54SFBB CAD Model

Description

Introducing the NXP P87C54SFBB Microcontroller

The NXP P87C54SFBB is a robust 8-bit microcontroller that offers a perfect blend of performance, efficiency, and versatility, making it an ideal solution for a wide range of industrial and commercial applications. This powerful microcontroller is based on the well-established MCS-51 architecture, ensuring compatibility with a vast ecosystem of development tools and software.

Key Features:

  • High-Performance 8-bit CPU: The P87C54SFBB operates at a high clock frequency, providing the computational power necessary for complex tasks and algorithms.
  • On-chip Memory: It comes equipped with a generous amount of on-chip program and data memory, including 16KB of OTP (One-Time Programmable) ROM and 256 bytes of RAM, allowing for efficient data handling and storage.
  • Multiple 16-bit Timers: With three 16-bit timers/counters, this microcontroller can handle multiple time-critical tasks simultaneously, making it suitable for real-time applications.
  • Full Duplex UART Serial Channel: The inclusion of a serial communication channel enables easy data exchange with peripherals and other microcontrollers, facilitating complex system integrations.
  • Interrupt System: The P87C54SFBB features a robust interrupt system with two priority levels, ensuring that critical events are addressed with minimal latency.
  • Input/Output Ports: Four 8-bit I/O ports and an additional 4-bit port provide extensive interfacing capabilities, allowing the microcontroller to interact with sensors, actuators, and other electronic components.
  • Power Management: Power-saving modes, such as Idle and Power-down modes, help to reduce power consumption, making it suitable for battery-operated devices.

Applications:

The versatility of the NXP P87C54SFBB allows it to be used in a multitude of applications, ranging from automation and control systems to consumer electronics. Its robust feature set makes it particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Home appliances
  • Embedded systems
  • Telecommunication systems

With its combination of performance, memory options, and I/O capabilities, the NXP P87C54SFBB stands out as a microcontroller that can meet the demands of sophisticated and high-performance embedded systems. Whether you're designing an advanced industrial automation solution or a simple consumer electronic product, the P87C54SFBB provides the reliability and functionality needed to bring your project to life.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,915 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess