EN
  • EN
  • DE

P87C575EBFFA

Part No P87C575EBFFA
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 8-BIT Uvprom 16 Mhz Microcontroller CDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022288-P87C575EBFFA
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P87C575EBFFA CAD Model

Description

The NXP P87C575EBFFA is a robust 8-bit microcontroller that is part of NXP's prolific 80C51 family. This microcontroller is designed to deliver high-performance and versatile solutions for a wide range of embedded applications. Its architecture is well-suited for automation, industrial control, and other applications requiring a reliable MCU with a rich feature set.

Key Features

  • Advanced 80C51 Central Processing Unit: The P87C575EBFFA is built around a high-speed version of the 80C51 CPU, offering increased performance over standard 80C51 devices.
  • On-chip Memory: It includes 16KB of on-chip OTP (One-Time Programmable) EPROM for program storage, alongside 512 bytes of RAM for data processing, which facilitates efficient operation and storage capabilities.
  • Peripheral Features: This microcontroller boasts a variety of peripherals, including four 8-bit I/O ports, three 16-bit timer/counters, a serial channel for facilitated communication, and an eight-source, four-priority-level nested interrupt structure.
  • Power Management: The P87C575EBFFA supports multiple power-saving modes, including Idle and Power-down modes, which help in reducing power consumption for energy-critical applications.
  • Clock Options: A flexible clocking system allows the use of a crystal oscillator or an external clock source, providing options for system designers to optimize for power consumption and performance.
  • Extended Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial environments with extreme conditions.

Applications

The P87C575EBFFA is ideal for applications that require a combination of performance, reliability, and flexibility. This includes but is not limited to:

  • Industrial Control Systems
  • Home Automation
  • Automotive Systems
  • Embedded Systems
  • Consumer Electronics

With its powerful CPU, ample on-chip memory, and comprehensive peripheral support, the NXP P87C575EBFFA microcontroller is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Intel
Lowest to $18.4668
Freescale Semiconductor - NXP
Need more? Email Us
Essentra Components
Need more? Email Us
Yageo
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess