EN
  • EN
  • DE

P87CE560EFB/01

Part No P87CE560EFB/01
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343553-P87CE560EFB/01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87CE560EFB/01 CAD Model

Description

The NXP P87CE560EFB/01 is a robust 8-bit microcontroller that is part of the esteemed NXP 8051 family. Designed to cater to a wide range of industrial and automotive applications, this microcontroller offers a perfect blend of performance, power efficiency, and versatility. It is an ideal choice for designers looking for a reliable MCU with extended peripherals and enhanced features.

Key Features

  • Core: The P87CE560EFB/01 is built around a high-performance 8051-based core, capable of executing instructions at a high speed, thus providing excellent computational power.
  • Memory: It comes equipped with 256 bytes of RAM and 32 KB of flash memory, ensuring ample space for code and data storage, with the added benefit of in-system programmability.
  • Communication: Multiple communication interfaces are embedded, including a full-duplex enhanced UART, I2C-bus, and SPI, facilitating easy data exchange and peripheral connectivity.
  • Input/Output: This microcontroller features 32 general-purpose I/O pins, providing designers with flexibility in interfacing with external components and customizing their applications.
  • Timers: Equipped with two 16-bit timers/counters, the P87CE560EFB/01 is capable of handling complex timing tasks and pulse width modulation (PWM) for motor control and other time-sensitive operations.
  • Oscillator: An on-chip oscillator with a wide range of frequency options supports both crystal and resonator-based systems, ensuring precise timing for all applications.
  • Power Management: The device features power control modes including Idle and Power-down, which help in reducing power consumption and extending battery life in portable applications.
  • Operating Conditions: The microcontroller operates within a temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The P87CE560EFB/01 microcontroller is versatile and can be used in various applications such as automotive control systems, industrial automation, home appliances, security systems, and other embedded control applications that require high reliability and performance.

Quality and Reliability

NXP is known for its commitment to quality, and the P87CE560EFB/01 is no exception. Manufactured to the highest standards, this microcontroller promises long-term reliability for critical applications where failure is not an option.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess