EN
  • EN
  • DE

ATXMEGA32A4U-MH

Part No ATXMEGA32A4U-MH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 32KB FLASH 44VQFN / AVR AVR? XMEGA? A4U Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® A4U
Package Tray
Product Status Active
Programmable Verified
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-VFQFN Exposed Pad
Supplier Device Package 44-VQFN (7x7)
Base Product Number ATXMEGA32
Standard Package 360 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 567034-ATXMEGA32A4U-MH
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32A4U-MH CAD Model

Description

Microchip Technology's ATXMEGA32A4U-MH: A High-Performance, Low-Power, 8/16-bit Microcontroller

The ATXMEGA32A4U-MH from Microchip Technology is a cutting-edge microcontroller that combines the efficiency of an 8-bit microcontroller with the processing power of a 16-bit processor. This innovative device is designed to meet the needs of a wide range of applications, from industrial control systems to consumer electronics, thanks to its versatile feature set and low power consumption.

At the heart of the ATXMEGA32A4U-MH is a high-performance, low-power 8/16-bit AVR XMEGA CPU. This powerful core operates at a maximum frequency of 32MHz and is capable of executing instructions in a single clock cycle, providing the speed and efficiency required for complex computations and real-time processing. The microcontroller also boasts a large 32KB of flash memory, 4KB of EEPROM, and 4KB of SRAM, ensuring ample space for application code and data storage.

One of the standout features of the ATXMEGA32A4U-MH is its rich set of peripherals. It includes four 16-bit timers/counters, two USARTs, two Two-Wire Interfaces (TWIs), and two Serial Peripheral Interfaces (SPIs). These communication interfaces make it simple to connect the microcontroller to other devices and networks, facilitating data exchange and system integration. Additionally, it offers 36 general-purpose I/O lines, which provide the flexibility to interface with a wide array of sensors, actuators, and other electronic components.

The device also excels in power efficiency, featuring a picoPower technology that enables ultra-low power consumption in both active and sleep modes. This makes the ATXMEGA32A4U-MH an ideal choice for battery-operated devices and applications that require energy-saving capabilities.

For developers, Microchip Technology provides extensive support through its software development tools, including the Atmel Studio IDE, and hardware programming and debugging tools, such as the Atmel-ICE. This ensures a smooth and efficient development process from prototype to production.

In summary, the ATXMEGA32A4U-MH from Microchip Technology is a robust microcontroller that offers a perfect blend of performance, memory, peripherals, and power efficiency, making it a top choice for engineers and designers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1546 $51.5460
24+ $4.2294 $101.5056
37+ $4.0973 $151.6001
51+ $3.9651 $202.2201
66+ $3.8329 $252.9714
88+ $3.4364 $302.4032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,740 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess