EN
  • EN
  • DE

PIC16C57-HS/SS

Part No PIC16C57-HS/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3KB OTP 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) OTP 28-SSOP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 3KB (2K x 12)
Program Memory Type OTP
Supply Voltage 4.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC16C57
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889363-PIC16C57-HS/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C57-HS/SS CAD Model

Description

Microchip Technology's PIC16C57-HS/SS Microcontroller

The PIC16C57-HS/SS from Microchip Technology is a versatile and powerful 8-bit microcontroller that offers a robust suite of features for a wide range of applications. Designed with a CMOS technology, it provides a cost-effective solution for embedded system designers while maintaining low power consumption and high performance.

Key Features:

  • High-Speed Performance: The 'HS' in the product name denotes a high-speed version, which means that this microcontroller is capable of operating at higher frequencies, up to 20 MHz, providing quick processing capabilities for time-sensitive tasks.
  • Generous Program Memory: With 3KB of on-board program memory, the PIC16C57-HS/SS offers ample space for storing application code, making it suitable for a variety of complex tasks.
  • Flexible I/O Options: It comes with 20 input/output (I/O) pins, which provides designers with the flexibility to connect a wide range of peripherals and to design interfaces for various applications.
  • Integrated Timers: The device includes an 8-bit timer and a prescaler, enabling precise timing operations, which are essential for tasks such as event counting and pulse generation.
  • EEPROM Data Memory: Although the PIC16C57-HS/SS itself does not have built-in EEPROM, it is often used with external EEPROM for data storage that needs to survive power cycles.

Applications:

The PIC16C57-HS/SS is suitable for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Home appliances
  • Security systems

Package and Quality:

The 'SS' in the product name indicates a small-outline package (SSOP), which is ideal for space-constrained applications. Microchip Technology ensures high standards of quality and reliability for the PIC16C57-HS/SS, making it a trusted choice for engineers and designers seeking a dependable microcontroller solution.

Overall, the PIC16C57-HS/SS is a testament to Microchip's commitment to providing high-performance microcontrollers that meet the evolving needs of modern embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess