EN
  • EN
  • DE

P87LPC764BD,512

Part No P87LPC764BD,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 18
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SO
Win Source Part Number 120888-P87LPC764BD,512
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87LPC764BD,512 CAD Model

Description

The NXP P87LPC764BD,512 is a robust, low-power 8-bit microcontroller designed to address a wide range of embedded applications. This versatile microcontroller is based on a high-performance processor architecture that allows for efficient execution of complex algorithms and control tasks, making it an ideal choice for industrial, automotive, and consumer electronics.

Key Features

  • Core: The device features a 7.3728 MHz high-frequency oscillator with a 58 ns instruction cycle time, ensuring swift processing capabilities that are essential for time-sensitive tasks.
  • Memory: Equipped with 4 KB of on-chip flash memory, the P87LPC764BD,512 provides ample space for application code and data storage. Additionally, 128 bytes of RAM facilitate smooth operation and data handling.
  • I/O Ports: The microcontroller offers 21 general-purpose I/O pins, allowing for flexible interfacing with a variety of peripherals and sensors.
  • Power Management: It operates at a voltage range of 2.4V to 3.6V, which is conducive to battery-powered and portable applications. The device also supports multiple power-down modes to conserve energy when not in active use.
  • Timers: Two 16-bit timers/counters are integrated into the microcontroller, providing precise timing and measurement capabilities for various applications.
  • Communication Interfaces: The inclusion of a serial communication interface supports UART/SPI protocols for easy data transfer and connectivity with other components or devices.
  • Analog Features: An 8-channel, 10-bit Analog-to-Digital Converter (ADC) enables the microcontroller to process analog signals, which is essential for sensor-based applications.

Applications

The P87LPC764BD,512 microcontroller is particularly well-suited for applications that require a combination of low power consumption, advanced communication features, and robust analog signal processing. These include, but are not limited to, home automation systems, automotive electronics, industrial control systems, and battery-operated devices.

Package and Quality

Encased in a compact SO20 package, the P87LPC764BD,512 is designed for space-constrained applications. NXP's commitment to quality ensures that this microcontroller meets the rigorous standards required for reliable and consistent performance across various operating conditions.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess