EN
  • EN
  • DE

P89C238MBB/B

Part No P89C238MBB/B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343571-P89C238MBB/B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89C238MBB/B CAD Model

Description

The NXP P89C238MBB/B is a robust 8-bit microcontroller that combines high performance with low power consumption, designed to cater to a wide range of industrial and consumer applications. This versatile MCU is built around an 80C51 core, which ensures compatibility with a vast ecosystem of development tools and existing code bases.

Key Features

  • CPU: 80C51 microcontroller core with 16 MHz maximum operating frequency, providing a solid foundation for both legacy and new designs.
  • Memory: Equipped with 64 kB of flash memory, the P89C238MBB/B offers ample space for complex programs and algorithms. Additionally, it includes 2048 bytes of RAM for efficient data handling and processing.
  • I/O Ports: Boasting 32 programmable I/O lines, this MCU provides flexible interfacing options with peripherals and other digital systems.
  • Timers: Features three 16-bit timers/counters, enabling precise timing operations, event counting, and pulse-width modulation (PWM) for a variety of control applications.
  • Serial Communication: Offers a full duplex UART for serial communication, facilitating easy data exchange with other devices and systems.
  • Power Management: Includes power-saving modes such as idle and power-down modes, which are essential for battery-powered and energy-conscious applications.
  • Operating Voltage: The device operates within a range of 2.7V to 5.5V, providing flexibility in power supply design and ensuring compatibility with both 3.3V and 5V systems.

Applications

The P89C238MBB/B is ideal for a variety of applications including industrial control systems, home automation, automotive electronics, and smart sensors. Its robust feature set also makes it suitable for embedded systems, point-of-sale terminals, and medical devices that require reliable microcontroller performance.

Support and Resources

NXP provides comprehensive support for the P89C238MBB/B with a wide array of development tools, including software libraries, development boards, and in-system programming utilities to streamline the development process. Detailed documentation, application notes, and a strong community forum further assist designers in bringing their projects to fruition.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess