EN
  • EN
  • DE

P89C51RC2FA/01

Part No P89C51RC2FA/01
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit Flash microcontroller family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234913-P89C51RC2FA/01
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89C51RC2FA/01 CAD Model

Description

Product Overview: NXP P89C51RC2FA/01 Microcontroller

The NXP P89C51RC2FA/01 is a highly-integrated 8-bit microcontroller that belongs to NXP's 8051 family of microcontrollers. This powerful MCU is designed to deliver a perfect blend of performance, efficiency, and versatility, making it suitable for a wide range of applications in industrial control, consumer electronics, and automation systems.

Key Features:

  • High Performance: With an 80C51 central processing unit, the P89C51RC2FA/01 operates at up to 40 MHz frequency, allowing for fast processing and execution of instructions.
  • Enhanced Memory: It comes equipped with 64 KB of flash memory, which provides ample space for application code and data storage, and is in-system programmable (ISP) for easy updates.
  • RAM: The device includes 1024 bytes of RAM, facilitating efficient data manipulation and temporary data storage.
  • Flexible I/O Options: With 32 programmable I/O lines, this microcontroller offers flexibility for interfacing with various peripherals and devices.
  • Serial Communication: Integrated serial communication options include a full-duplex enhanced UART, which supports high-speed serial data transfer.
  • Robust Timer/Counter: Three 16-bit timers/counters are available, which are essential for time-related operations like pulse generation, event counting, and interval timing.
  • Power Management: The P89C51RC2FA/01 supports power control modes such as idle and power-down modes, which help in reducing power consumption and extending battery life in portable applications.

Applications:

The versatility of the P89C51RC2FA/01 makes it ideal for a diverse set of applications. It is commonly used in:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive systems
  • Communication infrastructure

Additional Features:

Additional functionalities include watchdog timer, dual data pointers, and programmable clock-out. These features, combined with its low power consumption and ISP capability, make the NXP P89C51RC2FA/01 a reliable and flexible solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess