EN
  • EN
  • DE

P89C51RC2HBBD

Part No P89C51RC2HBBD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit Flash microcontroller family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343581-P89C51RC2HBBD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89C51RC2HBBD CAD Model

Description

Introducing the NXP P89C51RC2HBBD Microcontroller

The NXP P89C51RC2HBBD is a powerful 8-bit microcontroller that combines the versatility of the 8051 architecture with the advanced features of modern microcontrollers, making it an ideal choice for a wide range of embedded applications.

Key Features:

  • High-Performance 8-bit CPU: The P89C51RC2HBBD operates at up to 60 MHz frequency with an 8051-compatible instruction set, which is enhanced to support a wide variety of operations and provides the flexibility needed for complex programming tasks.
  • Advanced Peripherals: It includes a rich set of peripherals such as two UARTs, three 16-bit timers/counters, eight interrupt sources with four priority levels, and a watchdog timer, all of which contribute to its robust functionality.
  • ISP and IAP Support: In-System Programming (ISP) and In-Application Programming (IAP) capabilities enable the user to update the firmware without removing the microcontroller from its application, thus providing greater flexibility during the development and deployment stages.
  • Enhanced Flash Memory: Equipped with 64 KB of on-chip flash memory, the P89C51RC2HBBD allows for ample code storage and efficient data management. The flash memory is also capable of 100,000 write/erase cycles, ensuring longevity and reliability.
  • Low Power Consumption: Its power management features, including idle and power-down modes, make it suitable for battery-operated and power-sensitive applications.
  • Wide Operating Voltage: The microcontroller operates over a wide range of voltages from 2.7V to 5.5V, providing excellent flexibility for different power supply designs.

Applications:

The NXP P89C51RC2HBBD is designed to meet the needs of a variety of applications, including but not limited to:

  • Industrial control systems
  • Home appliances
  • Automotive electronics
  • Telecommunication systems
  • Consumer electronics

With its robust set of features and capabilities, the NXP P89C51RC2HBBD stands out as a microcontroller that can deliver exceptional performance and adaptability for designers and engineers looking to push the boundaries of 8-bit microcontroller applications.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6371 $71.2742
4+ $29.2407 $116.9628
7+ $28.3270 $198.2890
9+ $27.4132 $246.7188
11+ $26.4994 $291.4934
15+ $23.7581 $356.3715
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess