EN
  • EN
  • DE

MC9S12C96CFAE

Part No MC9S12C96CFAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12 CISC 96KB Flash 2.5V/5V Automotive 48-Pin LQFP Tray / IC MCU 16BIT 96KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Tray
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CAN, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 31
Program Memory Size 96KB (96K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 2.35 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 788159-MC9S12C96CFAE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S12C96
Introduction Date November 04, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S12C96CFAE CAD Model

Description

The NXP MC9S12C96CFAE is a sophisticated 16-bit microcontroller that is part of the MC9S12C family, designed to cater to the demanding needs of automotive and industrial control applications. This microcontroller integrates a rich set of features and peripherals that enhance its performance and flexibility, making it an ideal choice for a wide range of embedded systems.

Key Features:

  • Advanced CPU: At the heart of the MC9S12C96CFAE is the HCS12 core, which operates at a frequency of up to 25 MHz, providing robust computational power and efficient handling of complex tasks.
  • Memory: The device boasts an ample 96 KB of flash memory, which is highly reliable and allows for in-circuit programming. Additionally, it includes 4 KB of RAM for volatile data storage and quick access.
  • Digital and Analog Peripherals: The microcontroller features a range of peripherals including multiple digital communication interfaces such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface), as well as an 8-channel, 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
  • Timers: A comprehensive set of timers is available, including an 8-channel, 16-bit timer module, which is essential for precise event measurement and real-time control tasks.
  • Input/Output: The MC9S12C96CFAE provides a versatile set of I/O pins that support various functions and are programmable to meet specific application requirements.
  • On-Chip Debugging: The microcontroller supports on-chip debugging features, which simplify development and troubleshooting, reducing time-to-market.
  • Package: It comes in a 48-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.

With its robust architecture, comprehensive feature set, and commitment to longevity, the NXP MC9S12C96CFAE microcontroller is an excellent choice for developers looking to create reliable and sophisticated automotive or industrial control systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess