EN
  • EN
  • DE

P89C660HBA/00,512

Part No P89C660HBA/00,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) FLASH 44-PLCC (16.59x16.59)
Manufacturer NXP
Series 89C
Package Tube
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 33MHz
Connectivity I2C, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 4.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name P89C6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-1267-5, 935265423512, P89C660HBA
Quantity per package 26
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929921-P89C660HBA/00,512
Ultra Librarian 3D Model Ultra Librarian P89C660HBA/00,512 CAD Model

Description

The P89C660HBA/00,512 is a robust microcontroller unit (MCU) manufactured by NXP Semiconductors, a leader in the industry known for its high-quality and innovative integrated circuits. This particular MCU is part of NXP's 80C51 family of microcontrollers, which are well-regarded for their reliability, efficiency, and ease of integration into a wide range of embedded systems.

Key Features

  • High-Performance 8-bit Architecture: The P89C660HBA/00,512 features an 8-bit microcontroller architecture that provides a perfect balance between performance and power consumption, making it an ideal choice for battery-operated devices and applications requiring energy efficiency.
  • On-Chip Memory: Equipped with 512 bytes of RAM and 64KB of flash memory, this MCU offers ample space for application code and data storage, enabling complex programs and algorithms to run smoothly.
  • Enhanced I/O Capabilities: With a variety of input/output options, this microcontroller can handle multiple tasks and interface with other components in a system, including sensors, actuators, and communication modules.
  • Robust Clock Management: The device includes an oscillator for precise clock generation, which is crucial for timing-sensitive applications. The clock can also be configured for different power modes to optimize energy usage.

Applications

The P89C660HBA/00,512 is suitable for a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Consumer electronics
  • Telecommunication systems

Quality and Support

NXP's commitment to quality ensures that the P89C660HBA/00,512 MCU meets the rigorous standards required for industrial and commercial use. Customers can also expect comprehensive technical support, including datasheets, reference designs, and application notes, to facilitate the integration of the MCU into their projects.

Overall, the P89C660HBA/00,512 from NXP stands out as a reliable and versatile microcontroller that can serve as the heart of many electronic products, driving innovation and efficiency in various industries.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess