EN
  • EN
  • DE

NCP4625DSN12T1G

Part No NCP4625DSN12T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 0.3A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 1.8V @ 300mA
Output Current 300mA
Operating Supply Current 40μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1082162-NCP4625DSN12T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP4625DSN12T1G CAD Model

Description

ON Semiconductor NCP4625DSN12T1G: High Precision, Low Dropout Voltage Regulator

The ON Semiconductor NCP4625DSN12T1G is a cutting-edge, low dropout (LDO) voltage regulator designed to deliver a fixed output of 1.2V with outstanding accuracy and stability. Ideal for space-constrained and power-sensitive applications, this regulator is a perfect choice for providing a clean and stable voltage to sensitive electronics. It is commonly used in portable devices, such as smartphones, tablets, and wearables, as well as in networking, medical, and industrial equipment.

With a low dropout voltage and a high output voltage accuracy of ±1%, the NCP4625DSN12T1G ensures efficient operation even in the most demanding conditions. Its ability to maintain a consistent output voltage despite variations in input voltage or load conditions makes it a reliable component for precision applications.

The device features a low quiescent current, which significantly enhances battery life in portable applications. The NCP4625DSN12T1G also includes a range of protective features such as over-current protection, thermal shutdown, and output discharge, which safeguard the regulator and the downstream circuitry from damage due to abnormal operating conditions.

Engineered for ease of use, the NCP4625DSN12T1G comes in a compact, surface-mount DSN-6 package, which is highly advantageous for designs where board space is at a premium. The small footprint does not compromise its performance, making it an excellent choice for designers looking to balance space constraints with high-performance requirements.

Key features of the NCP4625DSN12T1G include:

  • Fixed Output Voltage: 1.2V
  • Output Voltage Accuracy: ±1%
  • Low Dropout Voltage
  • Low Quiescent Current
  • Over-Current and Thermal Shutdown Protection
  • Compact DSN-6 Package

ON Semiconductor's commitment to quality and performance is evident in the NCP4625DSN12T1G LDO voltage regulator. It is a superb solution for designers looking to enhance the efficiency and longevity of their electronic products, while ensuring that the power supply remains consistent and reliable.

You May Also Be Interested in

Panasonic
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6520 $58.6800
220+ $0.5350 $117.7000
335+ $0.5184 $173.6640
465+ $0.5017 $233.2905
600+ $0.4849 $290.9400
800+ $0.4347 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,800 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess