EN
  • EN
  • DE

P89C660HFA

Part No P89C660HFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit Flash microcontroller family
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234944-P89C660HFA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89C660HFA CAD Model

Description

Introducing the NXP P89C660HFA Microcontroller

The NXP P89C660HFA is a high-performance microcontroller that is part of NXP's well-established 8-bit microcontroller family. This powerful microcontroller is designed to deliver exceptional performance and flexibility, making it an ideal choice for a wide range of embedded applications.

Key Features:

  • Advanced 80C51 Architecture: The P89C660HFA is built on an enhanced 80C51 processor architecture, which provides a higher level of performance than the traditional 80C51 microcontrollers. This architecture is capable of executing instructions at up to 6 times the rate of the standard 12 MHz 80C51.
  • On-Chip Memory: It comes with 32KB of Flash program memory and 1KB of RAM, ensuring ample space for complex programs and data storage. The Flash memory is in-system programmable (ISP) and in-application programmable (IAP), offering excellent flexibility for software updates and data management.
  • High-Speed I/O Ports: The device features three 16-bit timers/counters, a full-duplex enhanced UART, and four 8-bit I/O ports, providing a rich set of peripherals to interface with external devices.
  • Integrated Oscillator: An on-chip oscillator that supports a wide range of frequencies simplifies the system design by reducing the need for external components.
  • Power Management: The P89C660HFA has various power-saving modes, including Idle and Power-down modes, which help to minimize power consumption and extend the life of battery-operated devices.

Applications:

The versatility of the P89C660HFA makes it suitable for a diverse array of applications such as:

  • Industrial control systems
  • Automotive systems
  • Home automation
  • Consumer electronics
  • Telecommunication systems

With its robust set of features and capabilities, the NXP P89C660HFA microcontroller is an excellent choice for designers looking to leverage a high-performance 8-bit MCU platform for their next project. Its combination of processing power, memory options, and integrated peripherals ensures that it can meet the demands of a wide range of embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess