EN
  • EN
  • DE

P89CV51RD2FA

Part No P89CV51RD2FA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit 80C51 5 V low power 64 kB flash microcontroller with 1 kB RAM, SPI, 6-clock CPU with 6/12-clock peripherals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234955-P89CV51RD2FA
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89CV51RD2FA CAD Model

Description

Introducing the NXP P89CV51RD2FA Microcontroller

The NXP P89CV51RD2FA is a high-performance microcontroller that is part of the P89C product family, designed to empower your embedded systems with robust processing capabilities and a range of flexible features. This 8-bit microcontroller is based on a powerful 80C51 architecture, which is renowned for its operational efficiency and reliability in various applications.

Key Features of the P89CV51RD2FA

  • Advanced 80C51 Central Processing Unit: At the heart of the P89CV51RD2FA is an enhanced 80C51 CPU that operates at up to 40 MHz frequencies, ensuring swift execution of instructions and optimal performance.
  • Memory Capacity: The device is equipped with 64 kB of flash memory, offering ample space for application code. Additionally, it boasts 1 kB of RAM for data storage, facilitating efficient data handling and manipulation.
  • Dual Data Pointer: A dual data pointer feature accelerates data transfer rates, enhancing the overall system throughput.
  • Variable Length MOVX: This function enables faster access to external data, streamlining the interaction with peripheral devices.
  • In-System Programming (ISP) and In-Application Programming (IAP): The P89CV51RD2FA supports both ISP and IAP, allowing for easy firmware updates and application modifications without the need for additional hardware.
  • Enhanced UART: The integrated UART (Universal Asynchronous Receiver/Transmitter) facilitates serial communication, which is essential for networking microcontroller-based systems.
  • Power Control Modes: Multiple power control modes, including Idle and Power-down modes, contribute to energy efficiency, making it an ideal choice for power-sensitive applications.

Applications

The versatility of the NXP P89CV51RD2FA makes it suitable for a wide array of applications. It is particularly well-suited for industrial control systems, home appliances, automotive electronics, and other embedded systems that require a robust and reliable microcontroller for control and processing tasks.

With its combination of performance, memory options, and power efficiency, the P89CV51RD2FA is designed to meet the demands of modern embedded applications, offering developers a flexible and powerful solution for their design needs.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 838 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess