EN
  • EN
  • DE

P89CV51RD2FBC

Part No P89CV51RD2FBC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit 80C51 5 V low power 64 kB flash microcontroller with 1 kB RAM, SPI, 6-clock CPU with 6/12-clock peripherals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833351-P89CV51RD2FBC
Ultra Librarian 3D Model Ultra Librarian P89CV51RD2FBC CAD Model

Description

Product Overview: P89CV51RD2FBC Microcontroller

The P89CV51RD2FBC is a powerful 8-bit microcontroller from NXP Semiconductors, designed to offer a robust blend of performance, efficiency, and versatility for a wide array of applications. This microcontroller is based on a high-performance processor architecture and is particularly suited for embedded systems that require high-speed operations and a flexible I/O configuration.

Key Features

  • Core: The P89CV51RD2FBC features an 80C51 microcontroller core with 16-bit program counter and data pointer, 8-bit ALU, and flexible 8-bit or 16-bit bus control, providing a solid foundation for efficient code execution and peripheral interfacing.
  • Memory: It comes with 64 kB of flash memory, offering ample space for complex programs and data storage, while also supporting In-System Programming (ISP) and In-Application Programming (IAP) for easy firmware updates and application modifications.
  • Frequency: The device operates at up to 40 MHz frequency, delivering the computational speed required for demanding applications without compromising power consumption.
  • I/O Ports: Four 8-bit I/O ports plus an additional 4 inputs provide a total of 36 I/O lines, which can be configured to support a variety of digital interfaces and enable the microcontroller to interact with sensors, actuators, and other peripherals.
  • Timers: Three 16-bit timers/counters are included, which can be utilized for event counting, pulse generation, timing measurements, and real-time task scheduling.
  • Serial Communication: Equipped with a full-duplex enhanced UART and multiple serial communication modes, this microcontroller enables efficient serial data exchange with other devices in the system.
  • Interrupts: A robust interrupt system with a high number of vectorized interrupts ensures responsive and reliable performance, facilitating immediate attention to critical events.
  • Power Management: The P89CV51RD2FBC provides several power-saving modes, including idle and power-down modes, to optimize energy consumption for battery-powered or energy-sensitive applications.

Applications

The NXP P89CV51RD2FBC microcontroller is ideal for a variety of applications, including industrial control systems, consumer electronics, automotive components, communication devices, and more. Its robust feature set ensures that it can meet the needs of complex and demanding applications while maintaining a cost-effective and power-efficient design.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0171 $72.0513
6+ $19.7066 $118.2396
10+ $19.0910 $190.9100
13+ $18.4754 $240.1802
17+ $17.8598 $303.6166
22+ $16.0118 $352.2596
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess