EN
  • EN
  • DE

P89LPC902FD

Part No P89LPC902FD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234957-P89LPC902FD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89LPC902FD CAD Model

Description

Product Overview: NXP P89LPC902FD Microcontroller

The NXP P89LPC902FD is a highly integrated microcontroller designed for a wide range of applications requiring a balance between performance and power efficiency. It is part of the P89LPC900 family of low-power 8-bit microcontrollers based on a high-performance processor architecture.

Key Features:

  • Core: The device features an 8-bit microcontroller core with a frequency of up to 7.5 MHz, offering a good trade-off between processing power and power consumption.
  • Memory: It comes equipped with 2 KB of flash memory for program storage, ensuring sufficient space for complex code, and 128 bytes of RAM for data processing.
  • I/O Ports: The P89LPC902FD provides 15 general-purpose input/output (GPIO) pins, allowing for versatile interfacing with various peripherals and devices.
  • Timers: It includes two 16-bit timers/counters, which can be used for tasks such as pulse width modulation (PWM), interval timing, and event counting.
  • Communication: For communication purposes, this microcontroller offers a versatile serial communication interface, which can be configured for I2C-bus, UART, or SPI protocols.
  • Analog Features: An integrated analog comparator with a programmable reference voltage allows for precision voltage monitoring and comparison, which is essential for analog signal processing.
  • Supply Voltage: The device operates at a low voltage range of 2.7V to 3.6V, making it suitable for battery-powered and portable applications.
  • Temperature Range: It is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

The P89LPC902FD is ideal for applications such as industrial control systems, consumer electronics, alarm systems, and small-scale automation projects. Its low power consumption and flexible I/O options make it particularly well-suited for handheld devices and applications where power efficiency is critical.

Conclusion:

The NXP P89LPC902FD microcontroller is a robust and versatile solution for designers who require a compact, low-power, and feature-rich device. It offers a rich set of peripherals, ample memory, and flexible power management options to meet the needs of a wide array of embedded system applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4389 $64.7505
100+ $1.1806 $118.0600
155+ $1.1438 $177.2890
210+ $1.1070 $232.4700
270+ $1.0700 $288.9000
365+ $0.9593 $350.1445
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,269 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess