EN
  • EN
  • DE

P89LPC9102FTK,115

Part No P89LPC9102FTK,115
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 10HVSON / MCU 8-bit 80C51 CISC 1KB Flash 2.5V/3.3V 10-Pin HVSON T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC900
Packaging Reel package
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Peripherals Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O 8
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.4 V ~ 3.6 V
Data Converters A/D 4x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-HVSON (3x3)
Win Source Part Number 791296-P89LPC9102FTK,115
Popularity Medium
Supply and Demand Status Limited
Family Name P89LPC9102
Introduction Date January 11, 2005
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89LPC9102FTK,115 CAD Model

Description

The P89LPC9102FTK,115 is a high-performance microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This MCU is part of the P89LPC900 series, which is known for its low power consumption and high integration, making it an ideal choice for a wide range of applications, particularly in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Core: The device is built around a high-frequency 80C51 processor core that operates with a 3 to 6 times performance improvement over the classic 80C51 at the same clock frequency.
  • Memory: It comes equipped with 2 kB of flash memory and 128 bytes of RAM, providing sufficient space for small to medium-sized applications.
  • Speed: The MCU offers a wide operating frequency range up to 20 MHz, allowing for flexible speed control and quick response times for time-critical tasks.
  • Power Efficiency: Designed for power-sensitive applications, it features multiple power-down modes including Idle and Power-down modes to conserve energy when the MCU is not in active use.
  • I/O Ports: It offers 15 general-purpose I/O pins that can be configured as inputs or outputs, providing versatility in connecting to other components or devices.
  • Analog Features: The device includes an analog comparator with a switchable reference input that enhances its capability for analog signal processing.
  • Communication: On-chip UART (Universal Asynchronous Receiver/Transmitter) supports serial communication, which is essential for interfacing with other microcontrollers, sensors, and peripherals.
  • Package: The MCU is available in a TSSOP16 package, offering a compact footprint for space-constrained applications.

Applications

The versatility of the P89LPC9102FTK,115 makes it suitable for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Battery management
  • Home appliances
  • Consumer electronics
  • Security systems

Conclusion

In conclusion, the P89LPC9102FTK,115 from NXP is a robust and versatile microcontroller that provides an optimal balance between performance, power consumption, and integration. With its rich set of features and capabilities, this MCU is an excellent choice for designers looking to develop efficient and reliable embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess