EN
  • EN
  • DE

P89LPC914FDH,129

Part No P89LPC914FDH,129
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 14TSSOP / MCU 8-bit 80C51 CISC 1KB Flash 2.5V/3.3V 14-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC900
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O 12
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.4 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 791299-P89LPC914FDH,129
Popularity Medium
Supply and Demand Status Limited
Family Name P89LPC914
Introduction Date July 11, 2003
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89LPC914FDH,129 CAD Model

Description

Product Overview: P89LPC914FDH,129 by NXP

The P89LPC914FDH,129 is a robust 8-bit microcontroller produced by NXP Semiconductors, designed to deliver high performance and low power consumption in a compact package. This microcontroller is part of the P89LPC900 series, which is well-suited for a wide range of applications in the automotive, industrial, and consumer electronics sectors. The device is particularly ideal for applications requiring intricate I/O control, timing functions, and multiple communication interfaces.

Key Features

  • Core: The P89LPC914FDH,129 features a 7.3728 MHz high-frequency oscillator that provides precise timing and control, along with a low-frequency oscillator for watchdog and fail-safe operations.
  • Memory: It is equipped with 8 KB of flash memory, which is ideal for storing application code, and 512 bytes of data RAM for efficient data processing.
  • I/O Ports: The device includes two 8-bit I/O ports and an additional 4-bit I/O port, offering a total of 20 I/O lines. These ports are highly flexible and support multiple configurations to cater to various peripheral requirements.
  • Timers: It comes with two 16-bit timers/counters with multiple modes, enabling complex timing operations and pulse width modulation (PWM) for motor control and other functions.
  • Communication: For communication, the P89LPC914FDH,129 provides a serial UART for asynchronous communication, I²C-bus for fast data transfer, and SPI for full-duplex serial communication.
  • Power Management: The microcontroller's power management features include idle and power-down modes, which significantly reduce power consumption when the device is not in active use.

Package and Quality

The P89LPC914FDH,129 is packaged in a TSSOP20 (Thin Shrink Small Outline Package) form factor, which is known for its small size and low profile, making it suitable for space-constrained applications. The product adheres to NXP's rigorous quality standards, ensuring reliability and performance in demanding environments.

Applications

With its versatile feature set, the P89LPC914FDH,129 is an excellent choice for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Home automation
  • Security systems

Overall, the P89LPC914FDH,129 by NXP is a powerful and efficient solution for designers looking for a reliable microcontroller with a rich set of features and low power consumption.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess