EN
  • EN
  • DE

1976-2

Part No 1976-2
Manufacturer Eaton Bussmann
Catalog Fuseholders
Description BUSS FUSEBLOCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Chassis Mount
Fuse Size 0.551" Dia x 2.008" L (14mm x 51mm)
Current Rating (Amps) 30 A
For Use With/Related Products 14mm x 51mm
Fuse Type Cartridge
Fuseholder Type Block
Number of Circuits 2
Voltage 700V
Orientation Horizontal
Termination Style Screw Terminal, Pressure Plate
Ultra Librarian 3D Model Ultra Librarian 1976-2 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE HLDR CART 300V 10A PNL MNT
Need more? Email Us
Eaton Bussmann
FUSE HOLDR BLADE 32V 24A IN LINE
Need more? Email Us
Eaton Bussmann
FUSE HOLDR CART 600V 30A IN LINE
Need more? Email Us
Eaton Bussmann
INLINE HOLDER ATM-LP
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 300V 500MA PANEL
Need more? Email Us
Eaton Bussmann
FUSE CLIP CARTRIDGE CHASSIS MNT
Need more? Email Us
Eaton Bussmann
FUSE CLIP CARTRIDGE CHASSIS MNT
Need more? Email Us
Eaton Bussmann
FUSE HOLDER BLADE 125V 15A PCB
Need more? Email Us
Eaton Bussmann
FUSE BLK CART 480V 60A CHASS MNT
Lowest to $39.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess