EN
  • EN
  • DE

PESD5V0S2UA

Part No PESD5V0S2UA
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 740713-PESD5V0S2UA
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0S2UA CAD Model

Description

Product Overview: NXP PESD5V0S2UA

The NXP PESD5V0S2UA is a state-of-the-art ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) damage. This device is part of NXP's extensive range of bidirectional ESD protection diodes, which are specifically engineered to protect voltage-sensitive circuits that are exposed to high transient conditions.

Key Features

  • Low Clamping Voltage: The PESD5V0S2UA offers an extremely low clamping voltage, which is crucial for protecting modern electronics with fine line geometries.
  • High ESD Protection: With its ability to withstand ESD discharges up to 25 kV, this device exceeds the highest level defined in the IEC 61000-4-2 international standard.
  • Very Low Capacitance: The ultra-low capacitance of this diode (
  • Small Package Size: The SOD-523 package is not only space-saving but also allows for efficient PCB layout and design.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, the PESD5V0S2UA is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility and robustness of the PESD5V0S2UA make it suitable for a wide range of applications. It is commonly used in:

  • Mobile Phones
  • Computers and Peripherals
  • Portable Electronics
  • Networking Devices
  • Audio and Video Interfaces
  • Serial and Parallel Ports

Reliability and Performance

Designed by NXP, a leader in semiconductor solutions, the PESD5V0S2UA is manufactured to the highest quality standards to ensure reliable performance and longevity in the field. By integrating this ESD protection diode into your design, you can significantly enhance the durability and resilience of your electronic products against the threats posed by electrostatic discharge.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess