EN
  • EN
  • DE

SC16C2552CIA44

Part No SC16C2552CIA44
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case PLCC
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 741615-SC16C2552CIA44
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C2552CIA44 CAD Model

Description

NXP SC16C2552CIA44 Dual UART with FIFOs

The NXP SC16C2552CIA44 is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit designed to fulfill the needs of efficient serial communication in embedded systems. With its built-in 16-byte FIFOs for both transmit and receive channels, the SC16C2552CIA44 greatly improves data throughput and reduces CPU overhead, making it an ideal solution for applications that require reliable and fast serial data exchange.

This versatile component operates at a voltage range of 4.5V to 5.5V and is housed in a compact 44-pin PLCC (Plastic Leaded Chip Carrier) package, making it suitable for space-constrained applications while providing robust connectivity options. The SC16C2552CIA44 supports a wide range of baud rates, and its programmable baud rate generator allows precise adjustment to ensure accurate data transmission and reception over various communication standards.

The device is equipped with multiple features that enhance its functionality and ease of use. It includes an Independent mode, where each UART operates with its own baud rate, and an Asynchronous mode that allows for standard asynchronous communication. The SC16C2552CIA44 also supports hardware and software flow control, which prevents data loss during high-speed transfers and ensures stable communication even in systems with varying data processing speeds.

Moreover, the SC16C2552CIA44 comes with an array of interrupt levels that can be tailored to specific application requirements, enhancing its flexibility. The modem control functions are also integrated into the chip, providing full control over the serial communication link without the need for additional components.

Designed with attention to power conservation, the SC16C2552CIA44 includes a sleep mode that reduces power consumption when the UART is not actively transmitting or receiving data. This feature is particularly beneficial for battery-operated devices or energy-sensitive applications.

In summary, the NXP SC16C2552CIA44 is a feature-rich dual UART that offers designers a balance of high data throughput, flexible configuration, and low power consumption, making it a top choice for sophisticated serial communication tasks in a wide array of embedded systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess