EN
  • EN
  • DE

P89LPC922A1FDH,112

Part No P89LPC922A1FDH,112
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 18MHz 8KB (8K x 8) FLASH 20-TSSOP
Manufacturer NXP
Series LPC900
Package Tube
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 2.4V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name P89LP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 568-8740-5, 935288637112, P89LPC922A1FDH,112-ND
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888475-P89LPC922A1FDH,112
Ultra Librarian 3D Model Ultra Librarian P89LPC922A1FDH,112 CAD Model

Description

Product Overview: P89LPC922A1FDH,112

The P89LPC922A1FDH,112 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of embedded applications. This MCU is part of the P89LPC920 series of low-power 8-bit microcontrollers based on a 2-clock 80C51 core. It operates at a voltage range of 2.4V to 3.6V and is available in a TSSOP20 package, offering a compact solution for space-constrained applications.

Key Features:

  • Core: Enhanced 80C51 processor running at up to 18 MHz, providing high computational power with low power consumption.
  • Memory: Equipped with 8 KB of flash memory and 512 bytes of RAM, allowing for efficient program and data storage.
  • I/O Ports: Features 15 general-purpose I/O pins for versatile connectivity and interfacing with peripheral devices.
  • Timers: Includes two 16-bit timers/counters and a watchdog timer, facilitating precise timing operations and system reliability.
  • Communication: Offers multiple communication interfaces including UART/SPI for serial communication with other devices.
  • Analog Features: Comes with an 8-channel 10-bit analog-to-digital converter (ADC), enabling the MCU to interface with analog sensors and transducers.
  • Power Management: Supports multiple power-saving modes, including Idle and Power-down modes, to enhance energy efficiency.
  • In-System Programming (ISP): Allows for easy firmware updates and application changes without the need for external programming devices.

Applications:

The P89LPC922A1FDH,112 is highly versatile and can be used in a variety of applications, such as:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive subsystems
  • Security systems
  • Battery management

Quality and Reliability:

NXP Semiconductors is known for their commitment to quality and reliability, and the P89LPC922A1FDH,112 is no exception. It is designed to meet the rigorous demands of modern electronic systems, ensuring stable and reliable operation even in challenging environments.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4407 $59.0849
17+ $6.9265 $117.7505
26+ $6.7094 $174.4444
36+ $6.4934 $233.7624
46+ $6.2774 $288.7604
62+ $5.6272 $348.8864
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess