EN
  • EN
  • DE

PIC24FJ64GA106-I/M

Part No PIC24FJ64GA106-I/M
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 53
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-QFN (9x9)
Win Source Part Number 061924-PIC24FJ64GA106-I/M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC24FJ64GA106-I/M CAD Model

Description

The PIC24FJ64GA106-I/M is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This 16-bit MCU is a member of the PIC24F family and is well-suited for applications that require sophisticated timing, precise control, and a rich feature set in a compact package.

Key Features

  • Core: 16-bit PIC24F CPU with modified Harvard architecture, up to 16 MIPS performance at 32 MHz FRC (Fast RC).
  • Memory: 64 KB of Flash memory and 8 KB of RAM, providing ample space for complex applications and data storage.
  • Digital I/O: Versatile digital peripherals with up to 35 I/O pins, offering flexibility in interfacing with external devices.
  • Analog Features: Integrated 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for accurate analog signal measurement.
  • Timers/Counters: Multiple timers, including 16-bit and 32-bit timers, for precise event timing and waveform generation.
  • Communication Interfaces: Equipped with a variety of serial communication modules, including UART, SPI, and I2C, for robust data exchange with peripherals and other microcontrollers.
  • Power Management: Low-power modes and on-the-fly switching between clock sources for power efficiency.
  • Operating Voltage: Wide operating voltage range from 2.0V to 3.6V, accommodating diverse power requirements.

Applications

The PIC24FJ64GA106-I/M MCU is ideal for a broad spectrum of applications, such as:

  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics
  • Medical Devices
  • Internet of Things (IoT) Devices

Package and Quality

This MCU is available in a 64-pin QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications. It is also offered in different temperature ranges, making it adaptable for various environmental conditions. Microchip Technology ensures high standards of quality and reliability for the PIC24FJ64GA106-I/M, supporting the development of dependable and robust systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5953 $60.7624
19+ $6.2324 $118.4156
29+ $6.0372 $175.0788
40+ $5.8431 $233.7240
52+ $5.6480 $293.6960
69+ $5.0635 $349.3815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess