EN
  • EN
  • DE

MSP430F5503IRGZT

Part No MSP430F5503IRGZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48VQFN / MCU 16-bit MSP430 RISC 32KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage 1.8 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 789581-MSP430F5503IRGZT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5503
Introduction Date November 15, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5503IRGZT CAD Model

Description

The MSP430F5503IRGZT is a powerful microcontroller unit (MCU) from Texas Instruments, renowned for its high performance and low power consumption. This microcontroller is part of the MSP430 family, which is specifically designed for applications requiring a balance between power efficiency and processing capability.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is built on a flexible, 16-bit RISC CPU architecture that allows for robust performance while maintaining low power consumption.
  • Integrated Peripherals: It comes with a variety of integrated peripherals including serial communication modules, timers, and a 10-bit analog-to-digital converter (ADC), which enhance its functionality and reduce the need for additional components.
  • Low Power Modes: The MSP430F5503IRGZT offers multiple low power modes, making it ideal for battery-powered and portable applications where power efficiency is crucial.
  • Memory: This MCU boasts 32KB of flash memory and 4KB of RAM, providing ample space for program storage and efficient data management.
  • Supply Voltage: It operates over a wide supply voltage range from 1.8V to 3.6V, accommodating various power sources and system requirements.
  • Package: The device is available in a compact 48-pin VQFN (RGT) package, which is suitable for space-constrained applications.

Applications

The MSP430F5503IRGZT is versatile and can be used in a wide range of applications, including but not limited to:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Consumer electronics
  • Wireless sensors and IoT devices
  • Industrial control systems

Development Support

Texas Instruments provides extensive support for the MSP430F5503IRGZT MCU. Developers can take advantage of the comprehensive software libraries, development kits, and online resources to accelerate the design and development process. TI's Code Composer Studio™ Integrated Development Environment (IDE) and the MSP430Ware software can be used to maximize the capabilities of the MSP430 microcontroller series.

With its combination of low power consumption and high-performance features, the MSP430F5503IRGZT from Texas Instruments is an excellent choice for designers looking to create efficient, reliable, and sophisticated electronic products.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0009 $52.0117
31+ $3.2828 $101.7668
48+ $3.1803 $152.6544
65+ $3.0777 $200.0505
85+ $2.9751 $252.8835
113+ $2.6673 $301.4049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,398 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess