EN
  • EN
  • DE

P89LPC930FDH,129

Part No P89LPC930FDH,129
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28TSSOP / MCU 8-bit 80C51 CISC 4KB Flash 2.5V/3.3V 28-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC900
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 12MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LED, POR, PWM, WDT
Number of I/O 26
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 2.4 V ~ 3.6 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 780025-P89LPC930FDH,129
Popularity Medium
Supply and Demand Status Limited
Family Name P89LPC930
Introduction Date May 14, 2003
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89LPC930FDH,129 CAD Model

Description

Introducing the P89LPC930FDH,129 Microcontroller from NXP

The P89LPC930FDH,129 is a highly integrated microcontroller unit (MCU) from NXP's renowned LPC900 series, designed for low-power and high-performance applications. Engineered to meet the demanding requirements of today's embedded systems, this MCU is a perfect blend of efficiency, reliability, and versatility.

Key Features

  • Advanced 8-bit Architecture: At the heart of the P89LPC930FDH,129 is an 8-bit microcontroller based on a high-performance processor architecture that ensures smooth and efficient operation, even in complex applications.
  • Flash Memory: Equipped with 8 KB of on-chip flash memory, this MCU provides ample space for program storage, while also supporting In-System Programming (ISP) and In-Application Programming (IAP) for easy updates and code modifications.
  • Flexible I/O Options: With multiple general-purpose input/output (GPIO) pins, this device offers great flexibility in interfacing with peripheral devices and customizing the functionality to suit various application needs.
  • Integrated Peripherals: The P89LPC930FDH,129 comes with a variety of built-in peripherals, including an Enhanced UART, SPI interface, and multiple timers, which help to reduce the external component count and save on system costs.
  • Power Management: Designed with power efficiency in mind, this MCU features several power-saving modes, allowing for reduced power consumption during idle periods, making it ideal for battery-operated devices.
  • Analog Features: An onboard analog-to-digital converter (ADC) provides the capability to interface with analog sensors and convert their signals for digital processing.

Applications

The versatility of the P89LPC930FDH,129 makes it suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Battery management systems
  • Automotive electronics
  • Portable devices

Quality and Reliability

NXP is known for its commitment to quality, and the P89LPC930FDH,129 is no exception. Manufactured with high standards, this MCU is designed to perform reliably in even the most challenging environments. Whether you're developing a new product or upgrading an existing system, the P89LPC930FDH,129 offers a compact, cost-effective solution that doesn't compromise on performance.

For developers looking to create advanced applications with minimal power consumption, the P89LPC930FDH,129 from NXP is an excellent choice that combines functionality, efficiency, and reliability in a single chip.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess