EN
  • EN
  • DE

P89LPC931F

Part No P89LPC931F
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 12MHz
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.4 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 061104-P89LPC931F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC931F CAD Model

Description

Introducing the NXP P89LPC931F Microcontroller

The NXP P89LPC931F is a highly integrated microcontroller that offers a robust blend of features suitable for a wide range of applications. This powerful component is part of the NXP LPC900 family, which is well-known for its high-performance and low-power consumption. The P89LPC931F is designed to deliver exceptional value to designers who require a versatile and reliable microcontroller for their embedded systems.

Key Features of the P89LPC931F:

  • Advanced 8-bit architecture: The P89LPC931F is based on a high-performance 8-bit microcontroller core, which operates at up to 18 MHz. This provides the computational power necessary to handle complex tasks efficiently.
  • Enhanced Flash memory: With 8 KB of on-chip Flash memory, the P89LPC931F offers ample space for storing firmware and data. The Flash memory is also In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for easy updates and modifications to the firmware without the need for external programming devices.
  • Flexible I/O options: The device includes 21 general-purpose I/O pins, which can be programmed to suit various interfacing requirements. These versatile I/O pins support multiple digital and analog functions, enhancing the microcontroller's adaptability to different tasks.
  • On-chip peripherals: The P89LPC931F comes equipped with a range of integrated peripherals, such as two 16-bit timers, an enhanced UART, and an SPI (Serial Peripheral Interface). These built-in features reduce the need for external components and simplify circuit design.
  • Low power consumption: The microcontroller's power management features include several low-power modes, which help to minimize energy usage when the device is idle or operating under reduced load conditions.
  • Robust security: Security features like a 64-bit unique device serial number and a hardware random number generator ensure secure communication and protection against unauthorized firmware modifications.
  • Wide operating voltage: The P89LPC931F operates across a wide voltage range of 2.4V to 3.6V, accommodating various power supply conditions and ensuring compatibility with both battery-powered and line-powered applications.

The NXP P89LPC931F is an ideal choice for designers who need a compact, efficient, and feature-rich microcontroller. Whether it's for industrial control systems, consumer electronics, or automotive applications, the P89LPC931F provides a scalable solution that can meet the demands of modern embedded design challenges.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess