EN
  • EN
  • DE

P89LPC9321FDH

Part No P89LPC9321FDH
Manufacturer NXP / Nexperia
Description 8-bit microcontroller with accelerated two-clock 80C51 core 8 kB 3 V byte-erasable flash with 512-byte data EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234973-P89LPC9321FDH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89LPC9321FDH CAD Model

Description

The NXP P89LPC9321FDH is a highly integrated microcontroller that belongs to the P89LPC900 series of low power, 8-bit microcontrollers. This device is designed to deliver high performance and versatile capabilities for a wide range of embedded applications. It is particularly suitable for battery-powered devices, industrial control systems, and smart sensors due to its low power consumption and robust feature set.

Key Features

  • Core: An 8-bit microcontroller core that operates at a frequency of up to 18 MHz, providing a solid foundation for embedded applications that require efficient processing capabilities.
  • Memory: Equipped with 8 KB of flash memory and 512 bytes of RAM, the P89LPC9321FDH offers sufficient space for program storage and data handling, supporting complex operations and multitasking.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports with configurable pull-up resistors, allowing for flexible interfacing with a range of peripherals and external devices.
  • Timers: Includes two 16-bit timers and a watchdog timer, which are essential for precision timing operations and system reliability.
  • PWM Channels: Features pulse-width modulation (PWM) channels for accurate control over motor speed, lighting dimming, or other applications requiring analog output simulation.
  • ADC: An integrated 10-bit analog-to-digital converter provides the capability to interface with analog sensors and convert their signals for digital processing.
  • Communication Interfaces: Offers multiple communication interfaces, including I²C-bus, SPI, and UART, facilitating serial data exchange with other microcontrollers, sensors, and modules.
  • Security: Incorporates a unique device serial number for identification and supports in-system programmable (ISP) flash memory, enabling secure firmware updates.

Applications

The versatility of the NXP P89LPC9321FDH makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Battery-operated devices
  • Home automation
  • Smart sensors and instrumentation

With its combination of power efficiency, processing capability, and extensive I/O options, the P89LPC9321FDH is a reliable microcontroller solution that can meet the demanding requirements of modern embedded systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6667 $52.0002
15+ $7.1112 $106.6680
22+ $6.8889 $151.5558
30+ $6.6667 $200.0010
39+ $6.4445 $251.3355
52+ $5.7778 $300.4456
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess