EN
  • EN
  • DE

P89LPC932BA

Part No P89LPC932BA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 80C51 8-bit microcontroller with two-clock core 8 KB 3 V low-power Flash with 512-byte data EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343616-P89LPC932BA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P89LPC932BA CAD Model

Description

Introducing the NXP P89LPC932BA Microcontroller

The NXP P89LPC932BA is a highly integrated microcontroller that offers a robust blend of features for a wide range of applications. This 8-bit device is based on a high-performance processor architecture that is designed to execute instructions at high speed, providing the efficiency required for time-critical operations in embedded systems.

Key Features

  • Advanced 8-bit microcontroller: At its core, the P89LPC932BA boasts an 8-bit microcontroller that delivers the perfect balance between performance and power efficiency, making it ideal for a variety of low-power and battery-operated devices.
  • In-System Programming (ISP): With its built-in ISP capabilities, firmware updates are simple and can be performed without the need for additional external programming equipment. This feature allows for flexibility and ease of use during the development process and throughout the product lifecycle.
  • Highly versatile I/O options: The device comes equipped with multiple general-purpose input/output (GPIO) pins, which can be configured to interface with a wide range of peripheral devices, sensors, and actuators, enabling the creation of complex and versatile embedded systems.
  • Integrated Analog-to-Digital Converter (ADC): An on-board ADC allows the microcontroller to convert analog signals into digital data, facilitating the integration of analog sensors and providing more precise control over the external environment.
  • Ample memory resources: The P89LPC932BA features a generous amount of memory, including Flash memory for program storage and RAM for data processing. This ensures ample space for complex applications and the ability to handle demanding tasks.
  • Timer/Counter functionality: With built-in timers and counters, the microcontroller can manage time-dependent operations with ease, making it suitable for tasks that require precise timing, such as motor control or event counting.

Applications

The versatility of the NXP P89LPC932BA makes it an excellent choice for a broad spectrum of applications, including but not limited to industrial control systems, home automation, consumer electronics, and automotive applications. Its combination of processing power, integrated features, and easy programmability allows designers to create sophisticated and reliable products that meet the demands of today's technology-driven world.

Whether you are developing a simple prototype or a complex commercial product, the NXP P89LPC932BA provides a solid foundation for your microcontroller needs, delivering performance, efficiency, and a rich set of features designed to streamline your development process and enhance your end product.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5320 $67.6600
11+ $11.1042 $122.1462
17+ $10.7565 $182.8605
23+ $10.4100 $239.4300
29+ $10.0624 $291.8096
39+ $9.0217 $351.8463
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess