EN
  • EN
  • DE

P89LPC932F

Part No P89LPC932F
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Microcontroller, 8-Bit, FLASH, 8051 CPU, 12MHz, CMOS, PQCC28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083734-P89LPC932F
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P89LPC932F CAD Model

Description

Product Overview: NXP P89LPC932F Microcontroller

The NXP P89LPC932F is a highly integrated microcontroller that belongs to the LPC900 family of controllers, which are known for their high performance and low power consumption. This particular microcontroller is designed to meet the demanding requirements of modern embedded systems, making it an ideal choice for a wide range of applications in industrial control, automotive, home appliances, and consumer electronics.

Key Features

  • Core: The P89LPC932F is based on a high-performance 8-bit microcontroller core with an advanced RISC architecture, enabling fast and efficient processing at clock speeds of up to 18 MHz.
  • Memory: It is equipped with 8 KB of Flash memory, providing ample space for application code, and 512 bytes of RAM for data storage.
  • I/O Ports: The device includes 32 programmable I/O pins, allowing for flexible interfacing with a variety of peripherals and external devices.
  • Timers: Multiple 16-bit timers are integrated into the microcontroller for precise event timing, pulse width modulation (PWM), and interval timing.
  • Communication Interfaces: It features a range of communication interfaces, including I²C-bus, SPI, and UART for serial communication, ensuring easy connectivity with other devices and systems.
  • On-chip Oscillator: An on-chip oscillator with a frequency range of 7.3728 MHz provides a stable clock source, eliminating the need for external components.
  • Analog Features: The P89LPC932F comes with an 8-channel 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and inputs.
  • Power Management: With its low power modes such as Idle and Power-down, the microcontroller is optimized for applications that require energy efficiency.

Applications

The versatility of the P89LPC932F makes it suitable for a broad spectrum of applications. Its robust I/O capabilities and communication interfaces enable it to be the heart of complex systems, while its low power consumption makes it perfect for battery-operated devices. From industrial automation systems that require reliable operation in harsh environments to consumer gadgets demanding high performance and energy efficiency, the NXP P89LPC932F is designed to deliver exceptional value and functionality.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-3040LC, 32.768 Khz
Need more? Email Us
ON Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Dell
Need more? Email Us
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess