EN
  • EN
  • DE

P89LPC9361FDH,518

Part No P89LPC9361FDH,518
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28TSSOP / MCU 8-bit 80C51 CISC 16KB Flash 2.5V/3.3V 28-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC900
Packaging Reel package
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 18MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 768 x 8
Supply Voltage 2.4 V ~ 3.6 V
Data Converters A/D 8x8b; D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 791306-P89LPC9361FDH,518
Popularity Medium
Supply and Demand Status Limited
Family Name P89LPC9361
Introduction Date November 19, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89LPC9361FDH,518 CAD Model

Description

The P89LPC9361FDH,518 is a microcontroller unit (MCU) from NXP Semiconductors, designed to offer an optimal combination of low power consumption, performance, and features for a wide range of applications. This MCU is part of the P89LPC900 family, which is known for its high level of integration and efficiency, making it an excellent choice for embedded systems that require reliable operation under constrained power budgets.

Key Features

  • Core: The device is built around a high-performance 8-bit microcontroller core that operates at a maximum frequency of 18 MHz, providing a solid foundation for applications that require quick data processing and real-time control.
  • Memory: It comes with 16 KB of on-chip flash memory, which is ideal for storing application code, and 768 bytes of RAM, ensuring sufficient working memory for intermediate calculations and data handling.
  • I/O Ports: The MCU features multiple general-purpose input/output (GPIO) ports, allowing it to interface with a variety of peripherals and sensors, thus offering great flexibility in system design.
  • Timers and PWM: Equipped with versatile timers and pulse-width modulation (PWM) capabilities, the P89LPC9361FDH,518 can handle complex timing tasks and control applications such as motor control with ease.
  • Communication Interfaces: It supports multiple communication protocols, including I2C, SPI, and UART, facilitating easy data exchange with other devices and enabling seamless integration into larger systems.
  • Analog Features: The MCU includes an analog-to-digital converter (ADC) and analog comparators, making it suitable for applications that need to process analog signals.
  • Power Management: Designed with power efficiency in mind, the P89LPC9361FDH,518 features several power-saving modes, which help extend battery life in portable devices.

Applications

The P89LPC9361FDH,518 is versatile enough to be used in a wide range of applications, from industrial control systems to consumer electronics. Its robust feature set makes it particularly suitable for:

  • Automotive systems
  • Battery-powered devices
  • Home automation
  • Security systems
  • Small-scale robotics

Package and Quality

This MCU is available in a TSSOP28 package, which is compact and suitable for space-constrained applications. It is manufactured by NXP, a leader in the semiconductor industry, ensuring high-quality standards and reliability.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess