EN
  • EN
  • DE

P89LPC9401FBD

Part No P89LPC9401FBD
Manufacturer NXP / Nexperia
Description 8-bit microcontroller with accelerated two-clock 80C51 core 8 kB 3 V byte-erasable flash with 32 segment x 4 LCD driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234981-P89LPC9401FBD
Manufacturer Homepage www.nxp.com
Family Name P89LPC9401
Introduction Date February 25, 2014
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC9401FBD CAD Model

Description

Introducing the NXP P89LPC9401FBD Microcontroller

The NXP P89LPC9401FBD is a highly integrated microcontroller that offers a perfect blend of power, performance, and flexibility for a wide range of applications. This advanced piece of technology is part of the LPC900 family, which is renowned for its low power consumption and high efficiency, making it an ideal choice for battery-powered and portable devices.

At the core of the P89LPC9401FBD is an 8-bit microcontroller that operates with a high-performance 80C51 processor. This processor can run at clock frequencies of up to 18 MHz, delivering the computational power needed for complex tasks without compromising on energy efficiency. The microcontroller is equipped with 64 KB of flash memory, providing ample space for application code and data storage, and ensuring that updates can be easily implemented through In-System Programming (ISP) and In-Application Programming (IAP) capabilities.

The device features a versatile set of peripherals, including two 16-bit timers, an enhanced UART, and up to 40 general-purpose I/O pins, making it highly adaptable to various interfacing requirements. Its robust I/O options are further complemented by an 8-channel 10-bit Analog-to-Digital Converter (ADC), which allows for precise measurement and monitoring of analog signals, crucial for sensor-based applications.

Security and reliability are also at the forefront of the P89LPC9401FBD's design. With a built-in watchdog timer and low voltage reset, the microcontroller ensures stable operation even under adverse conditions. Additionally, the device supports a wide operating voltage range from 2.4V to 3.6V, catering to diverse power supply scenarios.

For developers, the P89LPC9401FBD is supported by a comprehensive suite of development tools, including emulators, evaluation boards, and code generation utilities, which streamline the development process and reduce time-to-market. Whether you're working on industrial control systems, consumer electronics, or IoT devices, the NXP P89LPC9401FBD offers a reliable and versatile solution that can meet the demands of your innovative projects.

Overall, the NXP P89LPC9401FBD stands out as a microcontroller that combines high performance, extensive memory, and a rich peripheral set, all while maintaining energy efficiency. Its robust feature set and ease of use make it a top choice for engineers and designers looking to push the boundaries of what's possible in embedded systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6879 $59.0064
39+ $3.0261 $118.0179
60+ $2.9314 $175.8840
82+ $2.8367 $232.6094
106+ $2.7431 $290.7686
141+ $2.4590 $346.7190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,760 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess