The NXP P89LV51RC2FA is a low-voltage, high-performance microcontroller designed for a wide range of applications. Integrating a robust 8-bit architecture, this microcontroller is based on the well-known 8051 family, offering a perfect blend of legacy compatibility and enhanced features.
Key Features
- Core: 80C51 microcontroller running up to 40 MHz with 5V tolerant I/O.
- Memory: Equipped with 64 KB of flash memory, it allows ample space for complex programs and offers In-System Programming (ISP) and In-Application Programming (IAP) capabilities for easy firmware updates.
- RAM: 1024 bytes of RAM provide sufficient data storage for real-time operations and buffer implementations.
- Operating Voltage: Low-voltage operation ranging from 2.7V to 5.5V, making it suitable for battery-operated and portable devices.
- High-Speed Architecture: Four clock per machine cycle, a significant improvement over the standard 12 clocks per cycle, resulting in increased processing power.
- Communication Interfaces: Includes serial communication through UART for easy connectivity with peripherals and other microcontrollers.
- Input/Output Ports: 32 general-purpose I/O pins provide versatility in connecting with various sensors, actuators, and other electronic components.
- Timers: Three 16-bit timers/counters are ideal for precise event timing and pulse generation.
- Watchdog Timer: An on-chip watchdog timer ensures the system's reliability by resetting the microcontroller in case of a software anomaly.
Applications
The P89LV51RC2FA is suitable for a broad range of applications, including but not limited to:
- Industrial control systems
- Consumer electronics
- Automotive systems
- Communication devices
- Embedded systems
Package and Quality
This microcontroller comes in a PLCC44 (Plastic Leaded Chip Carrier) package, offering a compact footprint for space-constrained applications. Reliability is a hallmark of NXP products, and the P89LV51RC2FA is no exception, manufactured to meet high-quality standards for performance and durability.