EN
  • EN
  • DE

P89V51RDZFA

Part No P89V51RDZFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343624-P89V51RDZFA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89V51RDZFA CAD Model

Description

The NXP P89V51RDZFA is a highly integrated microcontroller that belongs to NXP's P89V51Rx2 family, which is renowned for its high performance and low power consumption. This 8-bit microcontroller is based on the powerful 80C51 architecture and is designed to deliver exceptional functionality in a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • CPU Speed: The P89V51RDZFA operates at up to 40 MHz frequency, providing a robust platform for high-speed computing and real-time processing.
  • Memory: It comes equipped with 64 KB of Flash program memory and 1 KB of data RAM, which ensures ample space for complex applications and data storage.
  • In-System Programming (ISP) & In-Application Programming (IAP): These features allow for the microcontroller's firmware to be updated in the field without the need for additional external programming devices, enhancing flexibility and convenience.
  • Peripheral Features: The device includes a wide range of peripherals such as four 32-bit timers/counters, a full-duplex enhanced UART, and an SPI (Serial Peripheral Interface) communication module.
  • Input/Output Ports: It provides up to 32 programmable I/O lines, which are highly flexible and can be used for various digital input and output functions.
  • Power Management: With its low power consumption modes such as idle and power-down, the P89V51RDZFA is ideal for battery-operated devices and applications where power efficiency is crucial.
  • Operating Voltage: The microcontroller operates within a range of 2.7V to 5.5V, making it versatile for use in different power environments.

Applications

The P89V51RDZFA is suitable for an array of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive systems and engine management
  • Consumer electronics and home appliances
  • Telecommunication systems
  • Embedded systems

Overall, the NXP P89V51RDZFA microcontroller is a reliable and powerful solution that provides designers with a versatile platform to build sophisticated and efficient electronic products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess