EN
  • EN
  • DE

PBLS2003D

Part No PBLS2003D
Manufacturer NXP / Nexperia
Description 20 V PNP BISS loadswitch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235421-PBLS2003D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBLS2003D CAD Model

Description

The PBLS2003D, manufactured by NXP Semiconductors, is a robust, high-performance bipolar transistor housed in a compact SOT457 (SC-74) surface-mounted device package. This product is part of NXP's innovative portfolio, designed to meet the demanding requirements of modern electronic circuits.

Key Features

  • Low VCESAT: The PBLS2003D boasts a low collector-emitter saturation voltage, which ensures energy-efficient operation by minimizing power loss during switching.
  • High Current Capability: With a continuous collector current rating of up to 2A, this transistor is capable of handling high current loads, making it suitable for power management applications.
  • High Collector-Emitter Breakdown Voltage: A VCEO of 45V provides a good safety margin for applications that may experience voltage spikes or surges.
  • Complementary PNP Type: The PBLS2003D is designed to work in conjunction with its PNP complement, allowing for the creation of push-pull amplifier configurations.

Applications

The PBLS2003D is versatile and can be used in a wide range of applications, including:

  • Switching and amplification circuits
  • Power management in portable devices
  • DC-DC converters
  • Motor control circuits
  • Charging circuits for battery-powered devices

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The PBLS2003D is no exception and is built to meet the high standards expected from NXP products. It undergoes rigorous testing and quality control measures to ensure it performs to specifications under varying conditions.

Environmental Compliance

The PBLS2003D is compliant with RoHS (Restriction of Hazardous Substances) regulations, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,990 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess