The PBLS2004D is a high-performance, low-saturation bi-directional double PNP transistor manufactured by NXP Semiconductors. This device is designed to meet the rigorous demands of modern compact electronic applications, providing both efficiency and reliability. Its small Surface-Mounted Device (SMD) package makes it suitable for automated assembly processes and space-constrained applications.
Key Features
- Low VCESAT: The PBLS2004D features a low collector-emitter saturation voltage, which enhances its efficiency by reducing power loss during operation.
- High Current Capability: With a collector current rating of up to 100 mA, this transistor can handle significant current, making it suitable for a variety of applications.
- Bi-directional Functionality: The device's bi-directional operation allows for flexibility in circuit design, providing the possibility to control two different loads with one transistor.
- Integrated Resistors: The inclusion of integrated 47 kΩ resistors for biasing simplifies circuit design and minimizes external component count.
- Robust Performance: Engineered for durability, the PBLS2004D operates effectively over a wide temperature range.
Applications
The PBLS2004D is ideal for use in a range of applications, including, but not limited to:
- Power management circuits
- Charging circuits for portable devices
- Signal processing
- Switching applications
- DC-DC converters
Technical Specifications
| Parameter |
Value |
| Package |
SOT457 (SC-74) |
| Collector Current (IC) |
100 mA |
| Collector-Emitter Saturation Voltage (VCESAT) |
Low |
| Integrated Resistors |
47 kΩ |
| Operating Temperature Range |
-55°C to +150°C |
For those seeking a reliable and efficient transistor for their next project, the PBLS2004D from NXP Semiconductors stands out as a strong contender, offering a combination of performance and convenience in a compact form factor.