EN
  • EN
  • DE

PBLS2021D

Part No PBLS2021D
Manufacturer NXP / Nexperia
Description 20 V, 1.8 A PNP BISS loadswitch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235424-PBLS2021D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBLS2021D CAD Model

Description

Introducing the NXP PBLS2021D PNP Transistor

The NXP PBLS2021D is a cutting-edge PNP transistor designed for high-performance applications. This low VCESAT BISS Loadswitch offers a perfect balance between efficiency and reliability, making it an ideal choice for power management tasks in a wide array of electronic devices.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBLS2021D boasts an exceptionally low collector-emitter saturation voltage. This feature ensures minimal power loss during switching, enhancing overall energy efficiency.
  • High Collector Current Capability: With the ability to handle a high collector current, this transistor is well-suited for applications requiring robust power handling capabilities.
  • Reduction of Component Count: The integration of a resistor-equipped transistor (RET) allows for a reduction in the number of components needed in a circuit, simplifying design and potentially reducing costs.
  • Small Package Size: Encased in a compact SOT457 (SC-74) package, the PBLS2021D is designed for space-constrained applications without compromising performance.

Applications

The versatility of the NXP PBLS2021D transistor makes it suitable for a wide range of applications, including:

  • Load switches
  • Charging circuits
  • Power management modules
  • DC-DC converters
  • Backlighting in LCD displays

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 20 V
Collector Current (IC) 1 A
Collector-Emitter Saturation Voltage (VCESAT) 0.3 V (max)
Resistor Ratio 1:1
Package SOT457 (SC-74)

With its robust performance and space-saving design, the NXP PBLS2021D transistor is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic products.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess