EN
  • EN
  • DE

TPS77516DR

Part No TPS77516DR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.6V 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.6V
Output Current 500mA
Operating Supply Current 125μA
PSRR 60dB (100Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.6V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 034784-TPS77516DR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77516DR CAD Model

Description

Product Overview: TPS77516DR by Texas Instruments

The TPS77516DR is a high-performance, adjustable voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This regulator stands out due to its ability to maintain a stable output even in the face of wide input voltage fluctuations and varying load conditions. It is particularly well-suited for applications that require a high level of precision and reliability.

Key Features

  • Output Voltage Range: The TPS77516DR offers an adjustable output voltage range, which can be set from 1.5V to 5.5V using external resistors. This flexibility makes it suitable for a wide array of applications.
  • Dropout Voltage: With a low dropout voltage, this regulator ensures efficient operation, minimizing the difference between the input and output voltages, thus conserving energy and extending battery life in portable devices.
  • Current Capacity: Capable of delivering up to 500mA of continuous output current, it is able to power a broad range of components.
  • Power Good (PG) Output: The TPS77516DR features a power good output that indicates when the output voltage is within its nominal voltage range, providing a reliable startup sequencing for microprocessors and other ICs.
  • Thermal Shutdown Protection: The device includes an internal thermal shutdown mechanism that protects the circuit from damage due to excessive heat, enhancing system safety and longevity.
  • Fast Transient Response: It is designed to provide a quick response to rapid changes in load, which helps to maintain a stable voltage supply for sensitive electronic components.

Applications

The versatility of the TPS77516DR makes it an ideal choice for a variety of applications, including but not limited to:

  • Microprocessors and DSP Core Supplies
  • Post-Regulation for Switching Supplies
  • Portable and Battery-Powered Equipment
  • Data Storage and Peripherals
  • Consumer Electronics

The TPS77516DR is available in a compact 8-pin SOIC package and is characterized for operation over a temperature range of –40°C to 125°C, catering to a broad spectrum of industrial and commercial environments.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1129 $51.1290
24+ $4.1952 $100.6848
37+ $4.0641 $150.3717
51+ $3.9330 $200.5830
66+ $3.8019 $250.9254
89+ $3.4086 $303.3654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess