EN
  • EN
  • DE

PBLS4004V,115

Part No PBLS4004V,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 40V
Resistor - Base (R1) (Ohms) 22k
Resistor - Emitter Base (R2) (Ohms) 22k
Typical Gain (hFE) (Min) 60 @ 5mA, 5V / 150 @ 100mA, 2V
Max Vce (sat) 150mV @ 500μA, 10mA / 350mV @ 50mA, 500mA
Collector Cut-off Current(Max) 1μA
Frequency - Transition 300MHz
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 104741-PBLS4004V,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBLS4004V,115 CAD Model

Description

Product Overview: PBLS4004V,115 - NXP Semiconductors

The PBLS4004V,115 is a high-performance, low VCEsat (BISS) transistor developed by the renowned semiconductor manufacturer, NXP Semiconductors. This innovative product is designed to meet the rigorous demands of modern electronic circuits, offering a blend of efficiency, reliability, and versatility for a wide range of applications.

Key Features

  • Low VCEsat: The transistor exhibits a very low collector-emitter saturation voltage, which translates to reduced power loss and increased efficiency in switch mode applications.
  • High Current Capability: With the ability to handle high current, the PBLS4004V,115 is suitable for driving heavy loads, making it an excellent choice for power management tasks.
  • Surface-Mount Package: Encased in a small SOT-666 package, the transistor is ideal for space-constrained applications, allowing for high-density PCB layouts.
  • High-Speed Switching: The device is optimized for fast switching, which is essential for applications such as DC-DC converters, motor control circuits, and LED drivers.
  • Low Power Dissipation: Its efficient design ensures minimal power is wasted as heat, contributing to the longevity of the device and the system it is part of.

Applications

The PBLS4004V,115 is versatile enough to be used in a multitude of applications, including but not limited to:

  • Load switches
  • Battery-driven devices
  • Power management modules
  • DC-DC converters
  • Motor control systems
  • LED lighting solutions

Product Specifications

The device comes with the following specifications:

  • Collector-Emitter Voltage (VCEO): 40V
  • Collector Current (IC): 1A
  • Collector-Emitter Saturation Voltage (VCEsat): Low
  • Package: SOT-666
  • Quality and reliability assured by NXP Semiconductors

Conclusion

The NXP PBLS4004V,115 is a testament to NXP's commitment to delivering high-quality components that push the boundaries of efficiency and miniaturization. Whether you are designing power-sensitive portable devices or robust industrial systems, this low VCEsat (BISS) transistor is engineered to provide reliable performance in a compact form factor.

You May Also Be Interested in

Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 10
Lowest to $0.0766
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-563
Lowest to $1.4553
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0874
Nexperia USA Inc.
PUMD12-Q/SOT363/SC-88
Lowest to $1.1060
Nexperia USA Inc.
NOW NEXPERIA PEMH7 - SMALL SIGNA
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess