EN
  • EN
  • DE

PBSS2540E,115

Part No PBSS2540E,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.5A SC75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 250mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 2V
Maximum Power Dissipation 250mW
Frequency - Transition 450MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75
Win Source Part Number 121327-PBSS2540E,115
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PBSS2540E,115 CAD Model

Description

Product Overview: PBSS2540E,115

The PBSS2540E,115 is a high-performance, low V<sub>CEsat PNP transistor, meticulously engineered by NXP Semiconductors. This device is part of NXP's portfolio of bipolar transistors designed for high-efficiency switching applications. It is housed in a small SOT-416 (SC-75) surface-mounted device package, which is ideal for space-constrained applications.

Key Features

  • Low Collector-Emitter Saturation Voltage: The transistor is characterized by a very low collector-emitter saturation voltage (V<sub>CEsat), which minimizes power loss during switching, resulting in a highly efficient operation.
  • High Current Capability: With a maximum continuous collector current (I<sub>C) of 2 A, the PBSS2540E,115 can handle significant current loads, making it suitable for power management tasks.
  • High Collector-Emitter Breakdown Voltage: A collector-emitter breakdown voltage (V<sub>CEO) of 40 V provides a wide operating range and enhances the device's robustness against voltage spikes.
  • Fast Switching Speed: The transistor's swift switching characteristics enable quick transitions between on and off states, which is essential for high-frequency applications.

Applications

The PBSS2540E,115 is versatile and can be used in a variety of applications, including but not limited to:

  • DC-DC converters
  • Power management circuits
  • Load switches
  • Charging circuits
  • Motor control circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PBSS2540E,115 is no exception. It is manufactured to high standards to ensure reliability and performance consistency. This product is suitable for commercial-grade applications that require a dependable solution.

Environmental Compliance

The PBSS2540E,115 complies with various environmental standards, signifying NXP's dedication to sustainability. It is a RoHS compliant product, meaning it is free from hazardous substances like lead, mercury, and cadmium, making it an environmentally friendly choice for electronic designs.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7265 $58.1200
195+ $0.5960 $116.2200
300+ $0.5775 $173.2500
415+ $0.5590 $231.9850
535+ $0.5405 $289.1675
720+ $0.4839 $348.4080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess