EN
  • EN
  • DE

PBSS301ND

Part No PBSS301ND
Manufacturer NXP / Nexperia
Description 20 V, 4 A NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235467-PBSS301ND
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS301ND CAD Model

Description

Introducing the NXP PBSS301ND Power Bipolar Transistor

The NXP PBSS301ND is a cutting-edge power bipolar transistor that offers a blend of high efficiency and robust performance for a wide range of applications. This innovative component is designed to meet the stringent requirements of today's electronic devices, providing a reliable solution for power management and amplification tasks.

Key Features

  • Low V<sub>CESAT: The PBSS301ND boasts an exceptionally low collector-emitter saturation voltage, which translates to reduced power loss and enhanced efficiency during operation.
  • High Current Capability: With a collector current (I<sub>C) rating of up to 2 A, this transistor can handle significant power loads, making it suitable for demanding applications.
  • High Collector-Emitter Breakdown Voltage (V<sub>CEO): The device offers a high breakdown voltage of 80 V, ensuring stable performance under various conditions.
  • Fast Switching Speeds: The PBSS301ND is designed for rapid switching, which is essential for applications requiring quick response times and high-frequency operation.

Applications

The NXP PBSS301ND is versatile and can be used in a variety of electronic circuits, including:

  • DC-DC converters
  • Power management modules
  • Motor control circuits
  • Switching regulators
  • Amplification stages in audio systems

Package and Reliability

This transistor is housed in a compact SOT457 (SC-74) surface-mount package, which not only saves valuable board space but also enables efficient thermal management. The PBSS301ND is also characterized by its high reliability, with built-in features that protect against overcurrent and thermal overload, ensuring a long operational lifespan.

Environmental Compliance

Staying committed to environmental responsibility, the NXP PBSS301ND is designed in accordance with RoHS directives, making it a lead-free and environmentally friendly choice for manufacturers looking to create green products.

Overall, the NXP PBSS301ND power bipolar transistor is an excellent choice for designers seeking a high-performance, energy-efficient, and reliable component for their power circuitry needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0613 $50.2660
1,990+ $0.0503 $100.0970
3,075+ $0.0488 $150.0600
4,240+ $0.0472 $200.1280
5,485+ $0.0456 $250.1160
7,335+ $0.0409 $300.0015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,583 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess