EN
  • EN
  • DE

PBSS301PX

Part No PBSS301PX
Manufacturer NXP / Nexperia
Description 12 V, 5.3 A PNP low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235471-PBSS301PX
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBSS301PX CAD Model

Description

Product Overview: NXP PBSS301PX Transistor

The NXP PBSS301PX is a high-performance, low V<sub>CEsat PNP transistor that offers a blend of efficiency and reliability for a wide range of applications. This innovative component is designed using NXP's cutting-edge technology, ensuring superior switching performance and energy efficiency, which makes it an ideal choice for power management tasks in modern electronic circuits.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS301PX boasts an exceptionally low V<sub>CEsat, which significantly reduces power dissipation and improves overall efficiency.
  • High Current Capability: With a continuous collector current of up to 1 A, this transistor can handle significant loads, making it suitable for high-power applications.
  • High-Speed Switching: The device is designed for high-speed switching, which is essential for modern digital and analog circuits that require fast transition times.
  • High H<sub>FE Bandwidth: The high current gain bandwidth product ensures that the transistor can perform well at higher frequencies, which is beneficial for signal amplification and processing tasks.

Applications

The versatility of the NXP PBSS301PX allows it to be used in a wide array of applications, including but not limited to:

  • Power management modules
  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Amplification stages in audio devices
  • Load switches

Package and Quality

The PBSS301PX transistor is housed in a small SOT89 (SC-62) surface-mount package, which allows for compact PCB layout and is suitable for automated assembly processes. NXP's commitment to quality ensures that each transistor meets rigorous standards for performance and reliability.

Environmental Compliance

NXP is dedicated to environmental stewardship, and the PBSS301PX is designed to comply with international environmental regulations. It is RoHS compliant, which means it is free from hazardous substances like lead, making it a responsible choice for eco-friendly electronic designs.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess