EN
  • EN
  • DE

PBSS302NX

Part No PBSS302NX
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description 20 V, 5.3 A NPN low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235473-PBSS302NX
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS302NX CAD Model

Description

The NXP PBSS302NX is a high-performance, low V<sub>CEsat (Collector-Emitter saturation voltage) Bipolar Junction Transistor (BJT) designed to deliver efficiency and reliability for a wide range of applications. This innovative product from NXP Semiconductors showcases the company's commitment to providing advanced solutions for power management and switching in compact electronic devices.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS302NX boasts an exceptionally low V<sub>CEsat, which minimizes power loss and enhances efficiency during operation.
  • High Current Capability: With the ability to handle high continuous collector currents, this transistor is suitable for demanding applications that require robust current handling.
  • High-Speed Switching: The device is optimized for high-speed switching, making it an ideal choice for switching regulators, converters, and power amplifiers.
  • Energy Efficiency: Its energy-efficient design ensures that the device operates with minimal power dissipation, contributing to the overall energy savings of the system.
  • Compact Footprint: The PBSS302NX comes in a small, flat, lead Surface-Mounted Device (SMD) plastic package, which allows for efficient use of PCB space and is suitable for automated assembly processes.

Applications

The NXP PBSS302NX is versatile and can be utilized in various applications, including but not limited to:

  • DC-DC converters
  • Power management modules
  • Battery-driven devices
  • Motor control circuits
  • LED lighting systems

Technical Specifications

Parameter Value Package SOT-89 Collector-Emitter Voltage (V<sub>CEO) 20V Collector Current (I<sub>C) 4A Collector-Emitter Saturation Voltage (V<sub>CEsat) Typ. 55mV at 4A DC Current Gain (h<sub>FE) 100-250 at 2A

For detailed information, it is recommended to refer to the official NXP PBSS302NX datasheet. This will provide a comprehensive understanding of the product's capabilities and ensure it meets the specific requirements of your application.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5735 $51.6150
215+ $0.4706 $101.1790
330+ $0.4559 $150.4470
455+ $0.4412 $200.7460
590+ $0.4265 $251.6350
785+ $0.3824 $300.1840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,863 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess