Product Overview: NXP's PBSS3515E,115
The PBSS3515E,115 is a high-performance, low VCEsat (BISS) transistor from NXP Semiconductors, designed to deliver efficiency and reliability for a wide range of applications. This product stands out with its innovative technology that enables a reduction in conduction losses, making it an ideal choice for energy-sensitive circuits.
Key Features
- Low Collector-Emitter Saturation Voltage: The PBSS3515E,115 boasts a low VCEsat, which minimizes power dissipation and improves overall energy efficiency. This feature is particularly beneficial in portable and battery-powered devices where energy conservation is crucial.
- High Collector Current Capability: With a maximum collector current of 1 A, this transistor can handle significant current loads, making it suitable for high-power applications.
- High Collector-Emitter Breakdown Voltage: The device offers a breakdown voltage of 15 V, providing a good safety margin for circuits operating at standard logic levels.
- High-Speed Switching: The fast switching capabilities of the PBSS3515E,115 make it an excellent choice for applications requiring quick response times, such as switching regulators and digital circuits.
Applications
The versatile nature of the PBSS3515E,115 allows it to be used in a variety of applications, including:
- DC-DC converters
- Power management circuits
- Load switches
- Charging circuits
- Motor control modules
- Signal processing
Product Specifications
Parameter
Value
Package
SOT-23 (TO-236AB)
Collector-Emitter Voltage (VCEO)
15 V
Collector Current (IC)
1 A
Collector-Emitter Saturation Voltage (VCEsat)
Typically 115 mV at 500 mA
DC Current Gain (hFE)
100 at 500 mA, 5 V
With its robust performance and efficient operation, the PBSS3515E,115 from NXP is a superior choice for designers looking to enhance their electronic designs with a reliable and power-conserving transistor.